Andantex USA, Inc. Precision Rack and Pinion System

Description
Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be linked together end to end achieving any desired travel length from standard components. Racks and pinions are available with different materials, heat treatments and quality levels to insure the correct balance of power, precision and price to meet the application requirements. Features Four quality levels available, up to Hardened & Ground (AGMA 12) Nine standard Modules from Module 1.0 to 10.0 (Diametral Pitch, P, 25.4 to 2.54) Standard rack lengths up to 2.00 meters; longer travel lengths can easily be achieved by mounting the racks end-to-end Special/modified designs are possible Preloaded dual pinion gearboxes to eliminate axis backlash
Datasheet
Description
Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be linked together end to end achieving any desired travel length from standard components. Racks and pinions are available with different materials, heat treatments and quality levels to insure the correct balance of power, precision and price to meet the application requirements. Features Four quality levels available, up to Hardened & Ground (AGMA 12) Nine standard Modules from Module 1.0 to 10.0 (Diametral Pitch, P, 25.4 to 2.54) Standard rack lengths up to 2.00 meters; longer travel lengths can easily be achieved by mounting the racks end-to-end Special/modified designs are possible Preloaded dual pinion gearboxes to eliminate axis backlash
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Precision Rack and Pinion System -  - Andantex USA, Inc.
Wanamassa, NJ, United States
Precision Rack and Pinion System
Precision Rack and Pinion System
Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be linked together end to end achieving any desired travel length from standard components. Racks and pinions are available with different materials, heat treatments and quality levels to insure the correct balance of power, precision and price to meet the application requirements. Features Four quality levels available, up to Hardened & Ground (AGMA 12) Nine standard Modules from Module 1.0 to 10.0 (Diametral Pitch, P, 25.4 to 2.54) Standard rack lengths up to 2.00 meters; longer travel lengths can easily be achieved by mounting the racks end-to-end Special/modified designs are possible Preloaded dual pinion gearboxes to eliminate axis backlash

Overview

The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack segment lengths from 0.5 to 2 meters to be linked together end to end achieving any desired travel length from standard components.

Racks and pinions are available with different materials, heat treatments and quality levels to insure the correct balance of power, precision and price to meet the application requirements.

Features

  • Four quality levels available, up to Hardened & Ground (AGMA 12)
  • Nine standard Modules from Module 1.0 to 10.0 (Diametral Pitch, P, 25.4 to 2.54)
  • Standard rack lengths up to 2.00 meters; longer travel lengths can easily be achieved by mounting the racks end-to-end
  • Special/modified designs are possible
  • Preloaded dual pinion gearboxes to eliminate axis backlash
Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gears
Product Name Precision Rack and Pinion System
Gear Type Rack; Pinion
Unlock Full Specs
to access all available technical data

Similar Products

Module 0.5, 100 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05100 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 100
Design Metric
View Details
Bevel Gears - European Standard - Type A: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 64
Design Metric
Pressure Angle 20°
View Details
Spur Gears - 1827835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 20
Design Metric
View Details