Andantex USA, Inc. Preloaded Double Pinions PDP

Description
Overview The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH pinions, each ½ the width of the rack, connected together through a patented coupling preload system that cancels the backlash between rack and pinion providing a competitive alternative to ball screw drive systems. The preload torque of the PDP is easily adjusted and the units are equipped with an ISO 9409-1 flange for adapting to speed reducers. The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in modules from 3 to 8 and accepts speeds up to 1200 RPM. Torque capacity ranges from 55 – 1900 NM depending on the size and preload torque setting. Andantex can offer complete solutions in including reducer, PDP, rack and automatic rack lubrication systems.
Datasheet
Description
Overview The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH pinions, each ½ the width of the rack, connected together through a patented coupling preload system that cancels the backlash between rack and pinion providing a competitive alternative to ball screw drive systems. The preload torque of the PDP is easily adjusted and the units are equipped with an ISO 9409-1 flange for adapting to speed reducers. The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in modules from 3 to 8 and accepts speeds up to 1200 RPM. Torque capacity ranges from 55 – 1900 NM depending on the size and preload torque setting. Andantex can offer complete solutions in including reducer, PDP, rack and automatic rack lubrication systems.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Preloaded Double Pinions - PDP - Andantex USA, Inc.
Wanamassa, NJ, United States
Preloaded Double Pinions
PDP
Preloaded Double Pinions PDP
Overview The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH pinions, each ½ the width of the rack, connected together through a patented coupling preload system that cancels the backlash between rack and pinion providing a competitive alternative to ball screw drive systems. The preload torque of the PDP is easily adjusted and the units are equipped with an ISO 9409-1 flange for adapting to speed reducers. The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications. The PDP is offered with straight (spur) or helical gears in modules from 3 to 8 and accepts speeds up to 1200 RPM. Torque capacity ranges from 55 – 1900 NM depending on the size and preload torque setting. Andantex can offer complete solutions in including reducer, PDP, rack and automatic rack lubrication systems.

Overview

The Preloaded Double Pinions, PDP, from Andantex (WMH Herion) is designed to provide a cost effective method of eliminating backlash between the rack and pinion in high precision linear motion applications. The PDP is made of two ground WMH pinions, each ½ the width of the rack, connected together through a patented coupling preload system that cancels the backlash between rack and pinion providing a competitive alternative to ball screw drive systems.

The preload torque of the PDP is easily adjusted and the units are equipped with an ISO 9409-1 flange for adapting to speed reducers. The PDP can be combined with precision reducers to provide system backlash < 1 arc-minute thereby eliminating the need for two electrically preloaded reducers (with 2 servo motors) in certain applications.

The PDP is offered with straight (spur) or helical gears in modules from 3 to 8 and accepts speeds up to 1200 RPM. Torque capacity ranges from 55 – 1900 NM depending on the size and preload torque setting. Andantex can offer complete solutions in including reducer, PDP, rack and automatic rack lubrication systems.

Supplier's Site Datasheet

Technical Specifications

  Andantex USA, Inc.
Product Category Gears
Product Number PDP
Product Name Preloaded Double Pinions
Gear Type Pinion
Unlock Full Specs
to access all available technical data

Similar Products

Racks - European Standard -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Rack
Number of Teeth 20 to 424
Design Metric
View Details
32DP, 80 Teeth, 14.5° Pressure Angle, Commercial, Brass internal gear - A 1B10-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Internal; Rack
Number of Teeth 80
Pressure Angle 14.5°
View Details
VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 1827971 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 30
Design Metric
View Details