Panasonic
High Capacity, High Speed, and High Reliability... Meeting High-Definition Memory Needs
Though roughly the size of a postage stamp, Panasonic SDHC memory cards can store large volumes of data - from 4GB(1) all the way up to a massive 32GB. New HD camcorders, digital cameras, and other devices are demanding ever-increasing storage capabilities, and Panasonic has the right SDHC card to meet any video or imaging need.
An SDHC memory card (4GB and larger capacity) can only be used with SDHC compatible equipment. Please confirm that your device is compatible with cards of this capacity by reviewing your equipment operating instructions or manufacturers literature before purchase.
Footnotes
1. 1 GB = one billion bytes. Usable capacity will be less.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Video Cards |
| Product Number | RP-SDV32GU1K |
| Product Name | Panasonic 32GB SDHC Memory Card with Class 6 Performance; 20MB per Second |