AJA Video
XENA LH offers 10-bit and 8-bit uncompressed video, 2-channel AES and 8-channel embedded audio, analog composite/component video I/O, 2-channel analog audio I/O, 10-bit hardware HD to SD downconversion and TBC on analog inputs.
XENA LH offers a full ride to HD with no-compromise, 10-bit and 8-bit uncompressed video, 2-channel AES and 8-channel embedded audio, analog composite/component video I/O, 2-channel analog audio I/O, 10-bit broadcast-quality hardware HD to SD downconversion and TBC on analog inputs. XENA LH bridges the analog and digital worlds by offering I/O for both. XENA LH comes standard with a breakout cable and also works with the optional KL-Box for rackmounted I/O convenience. Supporting native 10-bit resolution, XENA LHe provides optimum quality for SD and HD - the maximum allowed in SMPTE SDI standards. Using many user-selected formats - DPX, Cineon, TGA, TIFF, BMP, AVI or QuickTimeT - XENA LH captures directly to disk. In addition to top-quality video, XENA LH offers all the audio support you'll ever want: multi-channel audio and 16/24/32-bit AES/EBU digital audio at 48kHz for digital production. For ease of use, XENA LH also includes hardware sample-rate conversion on AES inputs, eliminating source synchronizing requirements.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Video Cards |
| Product Number | XENA LH |
| Product Name | Video and Audio I/O Card |