FOR-A Corp. of America
A new video card for creating the next-generation HD production environment. Can be used as a chroma keyer and CG processor in a virtual system.
High-speed auto chroma key function
Internal parameters are automatically corrected in accordance with the back color. Reduces the work involved in manual adjustments after the auto chroma key and makes the final chroma key adjustments fast and easy.
Edge color replacement function
Equipped with an edge color replacement function that minimizes the invalid colors (color changes), such as outlines, in chroma key composite video. The optimum replacement color is selected from neighboring pixels of the invalid color, creating a natural chroma key composite.
Flickering noise reduction filter
Equipped with a filter function that removes the flickering noise that occurs in poor light, such as on the fringes of the chroma key studio, on the hem of women's skirts, and under the chin of a person's face.
Remote control unit
A remote control unit is provided that enables intuitive chroma key adjustments.
| Visual Sound, Inc. | |
|---|---|
| Product Category | Video Cards |
| Product Number | MBP-1244 |
| Product Name | Video Card |