Visual Sound, Inc. Video and Audio I/O Card XENA 2K

Description
AJA Video The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual Link HD and enabling customers to work with 2K frames in a flexible and future-safe architecture. XENA 2K's 4-lane PCI-Express bus interface plus our integrated AJA drivers team up perfectly with Windows XP and Adobe Premiere Pro to give you unparalleled power and efficiency. Supporting any uncompressed SD or HD format, including 2K and Dual Link, XENA 2K captures and plays back uncompressed 10-bit and 8-bit digital video and 24-bit 48kHz digital audio in standard definition (SMPTE 259M), high definition (SMPTE 292M), and Dual Link high definition (SMPTE 372M). Dual Link: XENA 2K supports Dual Link 4:4:4 HD-SDI, a new technology. Commonly known as Sony HDCAM SR or Thompson Viper Format, XENA 2K Dual Link supports full bandwidth 4:4:4 RGB at 10-bits (12-bit capable) for 1080i, 1080p, and 720p formats. XENA 2K can also convert between 4:4:4 and 4:2:2 formats for Single Link HD-SDI output. 2K Workflow: The XENA 2K path offers significant cost and labor savings over a tape-based approach to 2K. In a unique development for customers on Windows XP, you can go straight from telecine to disk with 2K media, eliminating both the need for tape and the process of digitizing tapes for the nonlinear editor. The additional 2K support in XENA 2K will benefit large, full-service facilities as well as boutique facilities entering the 2K "film as digital" landscape.
Description
AJA Video The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual Link HD and enabling customers to work with 2K frames in a flexible and future-safe architecture. XENA 2K's 4-lane PCI-Express bus interface plus our integrated AJA drivers team up perfectly with Windows XP and Adobe Premiere Pro to give you unparalleled power and efficiency. Supporting any uncompressed SD or HD format, including 2K and Dual Link, XENA 2K captures and plays back uncompressed 10-bit and 8-bit digital video and 24-bit 48kHz digital audio in standard definition (SMPTE 259M), high definition (SMPTE 292M), and Dual Link high definition (SMPTE 372M). Dual Link: XENA 2K supports Dual Link 4:4:4 HD-SDI, a new technology. Commonly known as Sony HDCAM SR or Thompson Viper Format, XENA 2K Dual Link supports full bandwidth 4:4:4 RGB at 10-bits (12-bit capable) for 1080i, 1080p, and 720p formats. XENA 2K can also convert between 4:4:4 and 4:2:2 formats for Single Link HD-SDI output. 2K Workflow: The XENA 2K path offers significant cost and labor savings over a tape-based approach to 2K. In a unique development for customers on Windows XP, you can go straight from telecine to disk with 2K media, eliminating both the need for tape and the process of digitizing tapes for the nonlinear editor. The additional 2K support in XENA 2K will benefit large, full-service facilities as well as boutique facilities entering the 2K "film as digital" landscape.

Suppliers

Company
Product
Description
Supplier Links
Broomall, PA, USA
Video and Audio I/O Card
XENA 2K
Video and Audio I/O Card XENA 2K
AJA Video The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual Link HD and enabling customers to work with 2K frames in a flexible and future-safe architecture. XENA 2K's 4-lane PCI-Express bus interface plus our integrated AJA drivers team up perfectly with Windows XP and Adobe Premiere Pro to give you unparalleled power and efficiency. Supporting any uncompressed SD or HD format, including 2K and Dual Link, XENA 2K captures and plays back uncompressed 10-bit and 8-bit digital video and 24-bit 48kHz digital audio in standard definition (SMPTE 259M), high definition (SMPTE 292M), and Dual Link high definition (SMPTE 372M). Dual Link: XENA 2K supports Dual Link 4:4:4 HD-SDI, a new technology. Commonly known as Sony HDCAM SR or Thompson Viper Format, XENA 2K Dual Link supports full bandwidth 4:4:4 RGB at 10-bits (12-bit capable) for 1080i, 1080p, and 720p formats. XENA 2K can also convert between 4:4:4 and 4:2:2 formats for Single Link HD-SDI output. 2K Workflow: The XENA 2K path offers significant cost and labor savings over a tape-based approach to 2K. In a unique development for customers on Windows XP, you can go straight from telecine to disk with 2K media, eliminating both the need for tape and the process of digitizing tapes for the nonlinear editor. The additional 2K support in XENA 2K will benefit large, full-service facilities as well as boutique facilities entering the 2K "film as digital" landscape.

AJA Video

The XENA 2K video card is AJA's top-of-the-line card for Windows XP, delivering uncompressed SD, HD and Dual Link HD and enabling customers to work with 2K frames in a flexible and future-safe architecture. XENA 2K's 4-lane PCI-Express bus interface plus our integrated AJA drivers team up perfectly with Windows XP and Adobe Premiere Pro to give you unparalleled power and efficiency. Supporting any uncompressed SD or HD format, including 2K and Dual Link, XENA 2K captures and plays back uncompressed 10-bit and 8-bit digital video and 24-bit 48kHz digital audio in standard definition (SMPTE 259M), high definition (SMPTE 292M), and Dual Link high definition (SMPTE 372M). Dual Link: XENA 2K supports Dual Link 4:4:4 HD-SDI, a new technology. Commonly known as Sony HDCAM SR or Thompson Viper Format, XENA 2K Dual Link supports full bandwidth 4:4:4 RGB at 10-bits (12-bit capable) for 1080i, 1080p, and 720p formats. XENA 2K can also convert between 4:4:4 and 4:2:2 formats for Single Link HD-SDI output. 2K Workflow: The XENA 2K path offers significant cost and labor savings over a tape-based approach to 2K. In a unique development for customers on Windows XP, you can go straight from telecine to disk with 2K media, eliminating both the need for tape and the process of digitizing tapes for the nonlinear editor. The additional 2K support in XENA 2K will benefit large, full-service facilities as well as boutique facilities entering the 2K "film as digital" landscape.

Supplier's Site

Technical Specifications

  Visual Sound, Inc.
Product Category Video Cards
Product Number XENA 2K
Product Name Video and Audio I/O Card
Unlock Full Specs
to access all available technical data

Similar Products