Tompkins Industries, Inc. Datasheets for Tube Fittings

Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components.
Tube Fittings: Learn more

Page: 1 2 3 4 5 6
Product Name Notes
12MJ-12MJ 90 degree elbow
3000 psi live swivel - jig to jig elbow 90 degree
3000 psi live swivel - jig to jig straight
3000 psi live swivel - jig to o-ring elbow 90 degree
3000 psi live swivel - jig to pipe elbow 90 degree - dual plane swivel
3000 psi live swivel - jig to pipe elbow 90 degree
3000 psi live swivel - jig to pipe straight
3000 psi live swivel - pipe coupling
3000 psi live swivel - pipe to naps elbow 90 degree
3000 psi live swivel - pipe to NPSM swivel elbow 90 degree
3000 psi live swivel - pipe to o-ring elbow 90 degree
3000 psi live swivel - pipe to pipe elbow 90 degree
Forged steel 37 degree JIC adapters - 45 degree elbow
Forged steel 37 degree JIC adapters - 90 degree elbow
Forged steel 37 degree JIC adapters - tee
Forged steel o-ring face seal adapters - connector
Forged steel o-ring face seal adapters - nut
Forged steel o-ring face seal adapters - plug
Forged steel o-ring face seal adapters - straight
Forged steel o-ring face seal adapters - union
Forged steel o-ring face seal flange adapters - 90 degree elbow
Forged steel sea o-ring adapters - 90 degree elbow
Steel flange components code 61 - flange pad
Steel flange components code 62 - flange pad
Steel o-ring face seal adapters - 45 degree elbow
Steel o-ring face seal adapters - 90 degree elbow
Steel o-ring face seal adapters - tee

<< Prev