Tompkins Industries, Inc. JIC to O-Ring Elbow 45° FG6802-12-12

Description
Forged steel 37 degree JIC adapters - 45 degree elbow
Description
Forged steel 37 degree JIC adapters - 45 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 45° - FG6802-12-12 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 45°
FG6802-12-12
JIC to O-Ring Elbow 45° FG6802-12-12
Forged steel 37 degree JIC adapters - 45 degree elbow

Forged steel 37 degree JIC adapters - 45 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number FG6802-12-12
Product Name JIC to O-Ring Elbow 45°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61016 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.375 inch (9.52 mm)
View Details
772L Male Branch Tee | Stainless Steel High-Purity Tube Fitting Male Branch Tee -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Tee Fitting; Gas Fitting
Material Stainless
View Details
ZoomLock MAX -  - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type HVAC / Refrigeration Fitting
Temperature 250 F (121 C)
View Details