Tompkins Industries, Inc. JIC to O-Ring Elbow 90° FG6801-20-16

Description
Forged steel 37 degree JIC adapters - 90 degree elbow
Description
Forged steel 37 degree JIC adapters - 90 degree elbow

Suppliers

Company
Product
Description
Supplier Links
JIC to O-Ring Elbow 90° - FG6801-20-16 - Tompkins Industries, Inc.
Olathe, KS, USA
JIC to O-Ring Elbow 90°
FG6801-20-16
JIC to O-Ring Elbow 90° FG6801-20-16
Forged steel 37 degree JIC adapters - 90 degree elbow

Forged steel 37 degree JIC adapters - 90 degree elbow

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number FG6801-20-16
Product Name JIC to O-Ring Elbow 90°
Fitting Type Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61058 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.250 inch (6.35 mm)
View Details
ptfe expansion bellows -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Fitting Type Hydraulic Fitting; Pneumatic Fitting
Material Fluororesin
Temperature -328 to 500 F (-200 to 260 C)
View Details
Barb to Barb Bulkhead, Elbow - MBLA - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Elbow Fitting
Connection Type Barbed or Ribbed End
View Details
Tube Plug, 1/4” OD - PQ-PG08 - Clippard
Specs
Fitting Type Pneumatic Fitting
View Details