Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TUBE FITTINGS
TOMPKINS INDUSTRIES, INC.
LS-6806-16-16 -- PIPE TO O-RING ELBOW 90°
Tompkins Industries, Inc.
Pipe to O-Ring Elbow 90°
LS-6806-16-16
Description
3000 psi live swivel - pipe to o-ring elbow 90 degree
Tompkins Industries, Inc.
Done
Description
3000 psi live swivel - pipe to o-ring elbow 90 degree
Suppliers
Company
Product
Description
Supplier Links
Tompkins Industries, Inc.
Olathe, KS, USA
Pipe to O-Ring Elbow 90°
LS-6806-16-16
Pipe to O-Ring Elbow 90°
LS-6806-16-16
3000 psi live swivel - pipe to o-ring elbow 90 degree
3000 psi live swivel - pipe to o-ring elbow 90 degree
Supplier's Site
Technical Specifications
Tompkins Industries, Inc.
Product Category
Tube Fittings
Product Number
LS-6806-16-16
Product Name
Pipe to O-Ring Elbow 90°
Fitting Type
Swivel Fitting; Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data
Similar Products
Ningbo TIP Fluid Technology Co., Ltd.
Custom High-Pressure Hydraulic Fittings & Hydraulic Assemblies | Heat & Corrosion Resistant for Mining, Marine & Construction Machinery
Specs
Fitting Type
Elbow Fitting; Hydraulic Fitting
View Details
Shenzhen Jewellok Technology Co., Ltd.
762L Stainless Steel High Purity Union High-Purity Gas System Fittings
Specs
Fitting Type
Union Fitting; Gas Fitting
Material
Stainless
View Details
Parker Sporlan Division
ZoomLock MAX
Specs
Fitting Type
HVAC / Refrigeration Fitting
English Size
0.375 inch (9.52 mm)
Temperature
250 F (121 C)
View Details
Beswick Engineering Co., Inc.
Barb to Barb Bulkhead, Elbow
MBLA
Specs
Fitting Type
Elbow Fitting
Connection Type
Barbed or Ribbed End
View Details