Tompkins Industries, Inc. Pipe to Pipe Elbow 90° LS-5502-16-16

Description
3000 psi live swivel - pipe to pipe elbow 90 degree
Description
3000 psi live swivel - pipe to pipe elbow 90 degree

Suppliers

Company
Product
Description
Supplier Links
Pipe to Pipe Elbow 90° - LS-5502-16-16 - Tompkins Industries, Inc.
Olathe, KS, USA
Pipe to Pipe Elbow 90°
LS-5502-16-16
Pipe to Pipe Elbow 90° LS-5502-16-16
3000 psi live swivel - pipe to pipe elbow 90 degree

3000 psi live swivel - pipe to pipe elbow 90 degree

Supplier's Site

Technical Specifications

  Tompkins Industries, Inc.
Product Category Tube Fittings
Product Number LS-5502-16-16
Product Name Pipe to Pipe Elbow 90°
Fitting Type Swivel Fitting; Elbow Fitting; Hydraulic Fitting
Unlock Full Specs
to access all available technical data

Similar Products

37° Flare Fittings - 61049 - Jergens, Inc.
Specs
Fitting Type Hydraulic Fitting
Connection Type Flare Connection
English Size 0.500 inch (12.7 mm)
View Details
768L Stainless Steel Male Tube Butt Weld Connector | Clean Weld Fittings And Ultra-High Purity Fittings -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Fitting Type Gas Fitting
Connection Type Weld Connection (Butt or Socket)
Material Stainless
View Details
ZoomLock MAX - MZK-T10-HNBR - Parker Sporlan Division
Parker Sporlan Division
Specs
Fitting Type Tee Fitting; HVAC / Refrigeration Fitting
English Size 0.625 inch (15.87 mm)
Temperature 250 F (121 C)
View Details