Watts Premier Black Tubing 1/4 inch 610117

Description
4 feet (48 inches) of 1/4 inch black replacement tubing. Compatibility: Works with all 1/4 inch fittings. NOT TO BE USED FOR DRAIN CONNECTION Applications: Replacement tubing for Reverse Osmosis systems Features: 4 ft (48 inches) of 1/4 inch black tubing Specifications: Tubing size: 1/4 inches Color: Black Length: 4 feet Product Dimensions: 48 inches x 1/4 inches
Description
4 feet (48 inches) of 1/4 inch black replacement tubing. Compatibility: Works with all 1/4 inch fittings. NOT TO BE USED FOR DRAIN CONNECTION Applications: Replacement tubing for Reverse Osmosis systems Features: 4 ft (48 inches) of 1/4 inch black tubing Specifications: Tubing size: 1/4 inches Color: Black Length: 4 feet Product Dimensions: 48 inches x 1/4 inches

Suppliers

Company
Product
Description
Supplier Links
Black Tubing 1/4 inch - 610117 - Watts Premier
Phoenix, AZ, USA
Black Tubing 1/4 inch
610117
Black Tubing 1/4 inch 610117
4 feet (48 inches) of 1/4 inch black replacement tubing. Compatibility: Works with all 1/4 inch fittings. NOT TO BE USED FOR DRAIN CONNECTION Applications: Replacement tubing for Reverse Osmosis systems Features: 4 ft (48 inches) of 1/4 inch black tubing Specifications: Tubing size: 1/4 inches Color: Black Length: 4 feet Product Dimensions: 48 inches x 1/4 inches

4 feet (48 inches) of 1/4 inch black replacement tubing.

Compatibility:
Works with all 1/4 inch fittings.
NOT TO BE USED FOR DRAIN CONNECTION

Applications:
Replacement tubing for Reverse Osmosis systems

Features:
4 ft (48 inches) of 1/4 inch black tubing

Specifications:
Tubing size: 1/4 inches
Color: Black
Length: 4 feet

Product Dimensions:
48 inches x 1/4 inches

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Tubing
Product Number 610117
Product Name Black Tubing 1/4 inch
Unlock Full Specs
to access all available technical data

Similar Products

Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Nylon Tubing - MNT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Nylon
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details