Watts Premier Blue Tubing 1/4 inch 610113

Description
4 feet (48 inches) of 1/4 inch blue replacement tubing. Compatibility: Works with all standard Reverse Osmosis Units Applications: Replacement tubing for Reverse Osmosis systems. Features: 4 ft (48 inches) of 1/4 inch blue tubing Specifications: Tubing size: 1/4 inches Color: Blue Length: 4 feet Product Dimensions: 48 inches x 1/4 inch
Description
4 feet (48 inches) of 1/4 inch blue replacement tubing. Compatibility: Works with all standard Reverse Osmosis Units Applications: Replacement tubing for Reverse Osmosis systems. Features: 4 ft (48 inches) of 1/4 inch blue tubing Specifications: Tubing size: 1/4 inches Color: Blue Length: 4 feet Product Dimensions: 48 inches x 1/4 inch

Suppliers

Company
Product
Description
Supplier Links
Blue Tubing 1/4 inch - 610113 - Watts Premier
Phoenix, AZ, USA
Blue Tubing 1/4 inch
610113
Blue Tubing 1/4 inch 610113
4 feet (48 inches) of 1/4 inch blue replacement tubing. Compatibility: Works with all standard Reverse Osmosis Units Applications: Replacement tubing for Reverse Osmosis systems. Features: 4 ft (48 inches) of 1/4 inch blue tubing Specifications: Tubing size: 1/4 inches Color: Blue Length: 4 feet Product Dimensions: 48 inches x 1/4 inch

4 feet (48 inches) of 1/4 inch blue replacement tubing.

Compatibility:
Works with all standard Reverse Osmosis Units

Applications:
Replacement tubing for Reverse Osmosis systems.

Features:
4 ft (48 inches) of 1/4 inch blue tubing

Specifications:
Tubing size: 1/4 inches
Color: Blue
Length: 4 feet

Product Dimensions:
48 inches x 1/4 inch

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Tubing
Product Number 610113
Product Name Blue Tubing 1/4 inch
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Copper Tubing - MCT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Metal
Material Copper
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details