Watts Premier Drain Line Tubing 3/8 Inch 400048

Description
3 feet (36 inches) of 3/8 inch black drain line replacement tubing. Compatibility: Works with all standard reverse osmosis faucets. Applications: For use with any standard air-gap RO faucet drain line Features: 3 ft. (36 inches) of 3/8 inch black drain line tubing Specifications: Tubing size: 3/8 inches Color: Black Length: 3 feet Product Dimensions: 36 inches x 3/8 inch
Description
3 feet (36 inches) of 3/8 inch black drain line replacement tubing. Compatibility: Works with all standard reverse osmosis faucets. Applications: For use with any standard air-gap RO faucet drain line Features: 3 ft. (36 inches) of 3/8 inch black drain line tubing Specifications: Tubing size: 3/8 inches Color: Black Length: 3 feet Product Dimensions: 36 inches x 3/8 inch

Suppliers

Company
Product
Description
Supplier Links
Drain Line Tubing 3/8 Inch - 400048 - Watts Premier
Phoenix, AZ, USA
Drain Line Tubing 3/8 Inch
400048
Drain Line Tubing 3/8 Inch 400048
3 feet (36 inches) of 3/8 inch black drain line replacement tubing. Compatibility: Works with all standard reverse osmosis faucets. Applications: For use with any standard air-gap RO faucet drain line Features: 3 ft. (36 inches) of 3/8 inch black drain line tubing Specifications: Tubing size: 3/8 inches Color: Black Length: 3 feet Product Dimensions: 36 inches x 3/8 inch

3 feet (36 inches) of 3/8 inch black drain line replacement tubing.

Compatibility:
Works with all standard reverse osmosis faucets.

Applications:
For use with any standard air-gap RO faucet drain line

Features:
3 ft. (36 inches) of 3/8 inch black drain line tubing

Specifications:
Tubing size: 3/8 inches
Color: Black
Length: 3 feet

Product Dimensions:
36 inches x 3/8 inch

Supplier's Site

Technical Specifications

  Watts Premier
Product Category Tubing
Product Number 400048
Product Name Drain Line Tubing 3/8 Inch
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Dip Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); Polypropylene; Fluoropolymer
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Urethane Tubing - URT1-1208 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details