Unique Welding & Fabricating (UWF) Datasheets for Reels
Reels are devices around which lengthy, continuous items such as cable, wires, paper, etc. are wrapped for transportation or storage.
Reels: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (3" or 4" FLUID PATH) For 2" to 4" I.D. Hose Outlet: 2" to 4" standard male / female NPT gooseneck threads. Other sizes and / or threads are easily... | |
| 1/2", 3/4" or 1" Fluid Path For 1/4" through 1'' I.D. HOSE Inlet: 1/2" up to 1" Female/Male NPT 90º Swivel Joint. Gooseneck: 1/2" up to 1" Female/Male NPT. Rear... | |
| Cable Reels Choose Unique direct crank rewind or chain and sprocket drive powered by AC or DC electric motor or compressed air motor,. Crank is supplied on power rewind models. | |
| HAND REWIND STATIC GROUNDING REELS OR SPRING REWIND (available on request) (Aluminum and Stainless Steel available) Static grounding reels provide for the payout, retraction and compact storage of 50 and... |
| << Prev |