Stock Drive Products & Sterling Instrument - SDP/SI Datasheets for Timing Belts (metric)
Metric pitch timing belts mate with same-pitch timing pulleys in power transmission systems where maintenance-of-speed ratio is an important design consideration. Metric pitch is the distance between belt teeth based on millimeters (mm).
Timing Belts (metric): Learn more
| Product Name | Notes |
|---|---|
|
2.03 mm (MXL) Pitch, 59 Teeth, 3 mm Wide Single Polyurethane Belt with Kevlar Cords -- A 6B16M059030
2.03 mm (MXL) Pitch, 59 Teeth, 6 mm Wide Single Polyurethane Belt with Kevlar Cords -- A 6B16M059060
|
For power transmission applications, a belt and pulley drive system are one of the most common and cost-effective methods used to transfer motion in a drive system. synchronous timing belts,... |
| << Prev | Next >> |