FluoroSeal, Inc. Datasheets for Plug Valves

Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more

Product Name Notes
Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide...
FluoroSeal Inc. has developed the Severe Service (FE) Sleeved Plug Valve for tight emission control in more demanding applications. This valve is intended for applications in processes involving thermal cycling...
FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr.
FluoroSeal® Sleeved Plug Valves with the Fire Safe top seal have been tested and certified by an independent laboratory to the requirements of API 607, Fifth Edition (ISO 10497-5) for...
FluoroSeal® Special Cleaning Plug Valves can be prepared for a variety of demanding service applications, such as hydrogen, isocyanate, oxygen, phosgene and chlorine. In the case of chlorine, FluoroSeal® Chlorine...
PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining...
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 600 lbs Flanged Class 150/300 lbs Screwed Ends Class...
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld...
The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation...
The Caged Control Valve is ideal for abrasive applications with high solids concentrations and is commonly used in both throttling and on/off applications. Caged valves have been used successfully in...
Whether you are looking for a valve to suit a specific application, or want to customize a standard FluoroSeal® Plug Valve, you have come to the right place. Our special...