FluoroSeal, Inc. ANSI Sleeved Plug Valves Multiport

Description
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends
Datasheet
Description
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Sleeved Plug Valves - Multiport - FluoroSeal, Inc.
Lachine, Quebec, Canada
ANSI Sleeved Plug Valves
Multiport
ANSI Sleeved Plug Valves Multiport
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends

Flanged Ends

Wrench or Enclosed Gear Operated

Actuators Optional on All Sizes

  • Class 150 lbs Flanged
  • Class 300 lbs Flanged
  • Class 150/300 lbs Screwed Ends
  • Class 150/300 lbs Socket Weld Ends
Supplier's Site Datasheet

Technical Specifications

  FluoroSeal, Inc.
Product Category Industrial Valves
Product Number Multiport
Product Name ANSI Sleeved Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Needle Valves, Tube -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Needle
Media Gas; Air; Compressed Air
Actuation Manual
View Details
558 Series Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.22 inch (5.47 mm)
Maximum Pressure 4061.06 psi (2858 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369092 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 13.39 inch (340.00 mm)
View Details