FluoroSeal, Inc. Lined Plug Valves

Description
FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have an acrylic based coating prior to lining for added protection from corrosion attack due to permeation FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in body castings and cast holes. Prevents liner collapse in vacuum conditions Prevents blow out in high temperature and pressure combined conditions Transfer Molding insures equal distribution and consistency of liner throughout the entire surface of the lined components as per ASTM F1545 No weak sections in the valve liner All liner defects are directly visible By design, Lined Plug Valves are cavity-free both in open and closed positions. No particle accumulation Ideal for corrosive slurry applications superior sealing capabilities The interface between the tapered outer plug and the tapered inner body liner provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure. Tight shutoff Compression seal (upstream and downstream) Bi-directional valve Sealed at both plug and stem FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”. Single point frontal adjustment — no special tooling needed 360° simultaneous and even compression of top seal and plug Plug adjustment is linear, impossible to side load Integrated Min/Max gauge offers a visual diagnostic of remaining service life and allows for easy maintenance planning EZ-SEAL® design significantly reduces recordable leakage EZ-SEAL® Bracket and Lock with multiple ISO mounting capabilities and five locking positions are offered in 304 SS as standard ISO mount, explosion proof stem design
Datasheet
Description
FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have an acrylic based coating prior to lining for added protection from corrosion attack due to permeation FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in body castings and cast holes. Prevents liner collapse in vacuum conditions Prevents blow out in high temperature and pressure combined conditions Transfer Molding insures equal distribution and consistency of liner throughout the entire surface of the lined components as per ASTM F1545 No weak sections in the valve liner All liner defects are directly visible By design, Lined Plug Valves are cavity-free both in open and closed positions. No particle accumulation Ideal for corrosive slurry applications superior sealing capabilities The interface between the tapered outer plug and the tapered inner body liner provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure. Tight shutoff Compression seal (upstream and downstream) Bi-directional valve Sealed at both plug and stem FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”. Single point frontal adjustment — no special tooling needed 360° simultaneous and even compression of top seal and plug Plug adjustment is linear, impossible to side load Integrated Min/Max gauge offers a visual diagnostic of remaining service life and allows for easy maintenance planning EZ-SEAL® design significantly reduces recordable leakage EZ-SEAL® Bracket and Lock with multiple ISO mounting capabilities and five locking positions are offered in 304 SS as standard ISO mount, explosion proof stem design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lined Plug Valves -  - FluoroSeal, Inc.
Lachine, Quebec, Canada
Lined Plug Valves
Lined Plug Valves
FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. WCB). Low porosity PFA (Perfluoroalkoxy) as standard liner All cast parts have an acrylic based coating prior to lining for added protection from corrosion attack due to permeation FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in body castings and cast holes. Prevents liner collapse in vacuum conditions Prevents blow out in high temperature and pressure combined conditions Transfer Molding insures equal distribution and consistency of liner throughout the entire surface of the lined components as per ASTM F1545 No weak sections in the valve liner All liner defects are directly visible By design, Lined Plug Valves are cavity-free both in open and closed positions. No particle accumulation Ideal for corrosive slurry applications superior sealing capabilities The interface between the tapered outer plug and the tapered inner body liner provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure. Tight shutoff Compression seal (upstream and downstream) Bi-directional valve Sealed at both plug and stem FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”. Single point frontal adjustment — no special tooling needed 360° simultaneous and even compression of top seal and plug Plug adjustment is linear, impossible to side load Integrated Min/Max gauge offers a visual diagnostic of remaining service life and allows for easy maintenance planning EZ-SEAL® design significantly reduces recordable leakage EZ-SEAL® Bracket and Lock with multiple ISO mounting capabilities and five locking positions are offered in 304 SS as standard ISO mount, explosion proof stem design

FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers:

  • Carbon Steel body, plug and cover (ASTM A216 Gr. WCB).
  • Low porosity PFA (Perfluoroalkoxy) as standard liner
  • All cast parts have an acrylic based coating prior to lining for added protection from corrosion attack due to permeation

FluoroSeal® Lined Plug Valves feature an unpigmented virgin PFA lining applied by Transfer Molding and locked into castings by machined dovetail-shaped grooves, and cast dovetail-shaped recesses in body castings and cast holes.

  • Prevents liner collapse in vacuum conditions
  • Prevents blow out in high temperature and pressure combined conditions
  • Transfer Molding insures equal distribution and consistency of liner throughout the entire surface of the lined components as per ASTM F1545
  • No weak sections in the valve liner
  • All liner defects are directly visible

By design, Lined Plug Valves are cavity-free both in open and closed positions.

  • No particle accumulation
  • Ideal for corrosive slurry applications superior sealing capabilities

The interface between the tapered outer plug and the tapered inner body liner provides a 360° primary sealing area. Additional sealing levels are achieved by a delta ring and PTFE diaphragm, both protected by a metal diaphragm. The metal diaphragm assists in encapsulation, acts as an antistatic device, and is a metal seal to atmosphere, in case of PTFE failure.

  • Tight shutoff
  • Compression seal (upstream and downstream)
  • Bi-directional valve
  • Sealed at both plug and stem

FluoroSeal® Lined Plug Valves can be fitted with the state-of-the-art EZ-SEAL® adjustment mechanism, available on sizes 1/2” to 6”.

  • Single point frontal adjustment — no special tooling needed
  • 360° simultaneous and even compression of top seal and plug
  • Plug adjustment is linear, impossible to side load
  • Integrated Min/Max gauge offers a visual diagnostic of remaining service life and allows for easy maintenance planning
  • EZ-SEAL® design significantly reduces recordable leakage
  • EZ-SEAL® Bracket and Lock with multiple ISO mounting capabilities and five locking positions are offered in 304 SS as standard
  • ISO mount, explosion proof stem design
Supplier's Site Datasheet

Technical Specifications

  FluoroSeal, Inc.
Product Category Industrial Valves
Product Name Lined Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

100,000 psi Valves -  - Haskel International LLC
Haskel International LLC
Specs
Valve Type Ball
Media Gas; Air; Compressed Air
Maximum Pressure 100000.00 psi (70378 m H2O)
View Details
6 mm Zero Leak 316L Check Valve -  - Lee Co. (The)
Specs
Valve Type Check
Valve Size 0.24 inch (5.97 mm)
Maximum Pressure 5801.51 psi (4083 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369009 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details