FluoroSeal, Inc. HF Alkylation Plug Valves

Description
PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining innovative engineering, superior materials selection and 20+ years of understanding of the valve market, FluoroSeal® HF Alkylation Plug Valves ensure that your alkylation process stays in your process lines. FluoroSeal® HF Alkylation Valves are designed and manufactured in strict compliance with the requirements of the HF Alkylation’s Process Licensor specifications. Due to the severity of the process, all testing procedures are strictly adhered to per Licensor’s requirements. FluoroSeal Inc.’s commitment to high quality requires each valve body to be subjected to a hydrostatic shell test at 1.5 times the ANSI rating at 100°F (38°C), as defined in ASME B16.34 (DIN EN 12266-1). In addition, every valve body casting is tested with helium gas at 450 psig for 100% assurance of no through-wall leakage. We also conduct a full X-Ray test on the bodies to ensure that they meet FluoroSeal Inc.’s casting requirements per ASTM E446 (DIN EN 444 and DIN EN 462). STANDARDS CONFORMITY API 598 API 607 ASME B16.5 ASME B16.10 ASME B16.34 MSS SP-55 MSS SP-6 MSS SP-61 MATERIALS OF CONSTRUCTION ANSI/ASME Body ASTM A494 Gr. M35-1 Plug ASTM A494 Gr. M35-1 Cover ASTM A216 Gr. WCB Cover Bolts ASTM A193 Gr. B7M Adjusting Bolts ASTM A193 Gr. B7M Thrust Washer ASTM A494 Gr. M35-1 Metal Diaphragm MONEL® 400 Delta Ring Flexible Graphite Cover Seal Ring Flexible Graphite Diaphragm PTFE Fluorocarbon Sleeve PTFE Fluorocarbon Paint Special for Leak Detection
Datasheet
Description
PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining innovative engineering, superior materials selection and 20+ years of understanding of the valve market, FluoroSeal® HF Alkylation Plug Valves ensure that your alkylation process stays in your process lines. FluoroSeal® HF Alkylation Valves are designed and manufactured in strict compliance with the requirements of the HF Alkylation’s Process Licensor specifications. Due to the severity of the process, all testing procedures are strictly adhered to per Licensor’s requirements. FluoroSeal Inc.’s commitment to high quality requires each valve body to be subjected to a hydrostatic shell test at 1.5 times the ANSI rating at 100°F (38°C), as defined in ASME B16.34 (DIN EN 12266-1). In addition, every valve body casting is tested with helium gas at 450 psig for 100% assurance of no through-wall leakage. We also conduct a full X-Ray test on the bodies to ensure that they meet FluoroSeal Inc.’s casting requirements per ASTM E446 (DIN EN 444 and DIN EN 462). STANDARDS CONFORMITY API 598 API 607 ASME B16.5 ASME B16.10 ASME B16.34 MSS SP-55 MSS SP-6 MSS SP-61 MATERIALS OF CONSTRUCTION ANSI/ASME Body ASTM A494 Gr. M35-1 Plug ASTM A494 Gr. M35-1 Cover ASTM A216 Gr. WCB Cover Bolts ASTM A193 Gr. B7M Adjusting Bolts ASTM A193 Gr. B7M Thrust Washer ASTM A494 Gr. M35-1 Metal Diaphragm MONEL® 400 Delta Ring Flexible Graphite Cover Seal Ring Flexible Graphite Diaphragm PTFE Fluorocarbon Sleeve PTFE Fluorocarbon Paint Special for Leak Detection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HF Alkylation Plug Valves -  - FluoroSeal, Inc.
Lachine, Quebec, Canada
HF Alkylation Plug Valves
HF Alkylation Plug Valves
PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining innovative engineering, superior materials selection and 20+ years of understanding of the valve market, FluoroSeal® HF Alkylation Plug Valves ensure that your alkylation process stays in your process lines. FluoroSeal® HF Alkylation Valves are designed and manufactured in strict compliance with the requirements of the HF Alkylation’s Process Licensor specifications. Due to the severity of the process, all testing procedures are strictly adhered to per Licensor’s requirements. FluoroSeal Inc.’s commitment to high quality requires each valve body to be subjected to a hydrostatic shell test at 1.5 times the ANSI rating at 100°F (38°C), as defined in ASME B16.34 (DIN EN 12266-1). In addition, every valve body casting is tested with helium gas at 450 psig for 100% assurance of no through-wall leakage. We also conduct a full X-Ray test on the bodies to ensure that they meet FluoroSeal Inc.’s casting requirements per ASTM E446 (DIN EN 444 and DIN EN 462). STANDARDS CONFORMITY API 598 API 607 ASME B16.5 ASME B16.10 ASME B16.34 MSS SP-55 MSS SP-6 MSS SP-61 MATERIALS OF CONSTRUCTION ANSI/ASME Body ASTM A494 Gr. M35-1 Plug ASTM A494 Gr. M35-1 Cover ASTM A216 Gr. WCB Cover Bolts ASTM A193 Gr. B7M Adjusting Bolts ASTM A193 Gr. B7M Thrust Washer ASTM A494 Gr. M35-1 Metal Diaphragm MONEL® 400 Delta Ring Flexible Graphite Cover Seal Ring Flexible Graphite Diaphragm PTFE Fluorocarbon Sleeve PTFE Fluorocarbon Paint Special for Leak Detection

PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL

FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining innovative engineering, superior materials selection and 20+ years of understanding of the valve market, FluoroSeal® HF Alkylation Plug Valves ensure that your alkylation process stays in your process lines.

FluoroSeal® HF Alkylation Valves are designed and manufactured in strict compliance with the requirements of the HF Alkylation’s Process Licensor specifications. Due to the severity of the process, all testing procedures are strictly adhered to per Licensor’s requirements.

FluoroSeal Inc.’s commitment to high quality requires each valve body to be subjected to a hydrostatic shell test at 1.5 times the ANSI rating at 100°F (38°C), as defined in ASME B16.34 (DIN EN 12266-1). In addition, every valve body casting is tested with helium gas at 450 psig for 100% assurance of no through-wall leakage. We also conduct a full X-Ray test on the bodies to ensure that they meet FluoroSeal Inc.’s casting requirements per ASTM E446 (DIN EN 444 and DIN EN 462).

STANDARDS CONFORMITY

  • API 598
  • API 607
  • ASME B16.5
  • ASME B16.10
  • ASME B16.34
  • MSS SP-55
  • MSS SP-6
  • MSS SP-61

MATERIALS OF CONSTRUCTION

ANSI/ASME

Body

ASTM A494 Gr. M35-1

Plug

ASTM A494 Gr. M35-1

Cover

ASTM A216 Gr. WCB

Cover Bolts

ASTM A193 Gr. B7M

Adjusting Bolts

ASTM A193 Gr. B7M

Thrust Washer

ASTM A494 Gr. M35-1

Metal Diaphragm

MONEL® 400

Delta Ring

Flexible Graphite

Cover Seal Ring

Flexible Graphite

Diaphragm

PTFE Fluorocarbon

Sleeve

PTFE Fluorocarbon

Paint

Special for Leak Detection
Supplier's Site Datasheet

Technical Specifications

  FluoroSeal, Inc.
Product Category Industrial Valves
Product Name HF Alkylation Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Sequence Valves - 61640 - Jergens, Inc.
Specs
Media Hydraulic
Maximum Pressure 5000.00 psi (3519 m H2O)
Connection Description Threaded; 9/16-18
View Details
T 21 Ball Valve 0 5 4 - 121616015 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material CPVC; CPVC
Valve Size 1.57 inch (40.00 mm)
View Details
Ultra-Miniature Single Stage Piston Regulator - PR-MLS - Beswick Engineering Co., Inc.
Specs
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded; Compression
View Details
Thermostatic Expansion Valve - Sporlan - Type S - SSSE-3-C 3X5 ODF 5' - Parker Sporlan Division
Specs
Valve Type Thermostatic Expansion
Media R-404A, R-507A
Valve Size 0.38 inch (9.52 mm)
View Details