FluoroSeal, Inc. ANSI Sleeved Plug Valves 2-Way

Description
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 600 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends Full Port Class 150 lbs Flanged Full Port Class 300 lbs Flanged Full Port Class 600 lbs Flanged FULL PORT PLUG VALVES You like the design features of our standard port valves, but are concerned about flow restrictions? Now, you have the best of two worlds: FluoroSeal® proven design combined with non-restricted flow. The new F Series is available in ANSI/ASME Classes 150, 300 and 600 lbs. Size range from 1” to 10”. Same material offering as our standard valves
Datasheet
Description
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 600 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends Full Port Class 150 lbs Flanged Full Port Class 300 lbs Flanged Full Port Class 600 lbs Flanged FULL PORT PLUG VALVES You like the design features of our standard port valves, but are concerned about flow restrictions? Now, you have the best of two worlds: FluoroSeal® proven design combined with non-restricted flow. The new F Series is available in ANSI/ASME Classes 150, 300 and 600 lbs. Size range from 1” to 10”. Same material offering as our standard valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ANSI Sleeved Plug Valves - 2-Way - FluoroSeal, Inc.
Lachine, Quebec, Canada
ANSI Sleeved Plug Valves
2-Way
ANSI Sleeved Plug Valves 2-Way
Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 600 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld Ends Full Port Class 150 lbs Flanged Full Port Class 300 lbs Flanged Full Port Class 600 lbs Flanged FULL PORT PLUG VALVES You like the design features of our standard port valves, but are concerned about flow restrictions? Now, you have the best of two worlds: FluoroSeal® proven design combined with non-restricted flow. The new F Series is available in ANSI/ASME Classes 150, 300 and 600 lbs. Size range from 1” to 10”. Same material offering as our standard valves

Flanged Ends
Wrench or Enclosed Gear Operated
Actuators Optional on All Sizes

  • Class 150 lbs Flanged
  • Class 300 lbs Flanged
  • Class 600 lbs Flanged
  • Class 150/300 lbs Screwed Ends
  • Class 150/300 lbs Socket Weld Ends
  • Full Port Class 150 lbs Flanged
  • Full Port Class 300 lbs Flanged
  • Full Port Class 600 lbs Flanged

FULL PORT PLUG VALVES You like the design features of our standard port valves, but are concerned about flow restrictions? Now, you have the best of two worlds: FluoroSeal® proven design combined with non-restricted flow. The new F Series is available in ANSI/ASME Classes 150, 300 and 600 lbs. Size range from 1” to 10”.

Same material offering as our standard valves

Supplier's Site Datasheet

Technical Specifications

  FluoroSeal, Inc.
Product Category Industrial Valves
Product Number 2-Way
Product Name ANSI Sleeved Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-049-SS-T-SW-L-SS - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.50 inch (12.70 mm)
View Details
Low Lead Brass Valve - VMG Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Potable Water
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details