FluoroSeal, Inc. Datasheets for Water Valves
Water valves are designed to handle and control hot water, cold water, ground water, potable water, salt water and/or wastewater. They are made from metal or plastic.
Water Valves: Learn more
| Product Name | Notes |
|---|---|
| Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide... | |
| FluoroSeal Inc. has developed the Severe Service (FE) Sleeved Plug Valve for tight emission control in more demanding applications. This valve is intended for applications in processes involving thermal cycling... | |
| FluoroSeal® Lined Plug Valves use high precision investment casting method for all major pressure holding components. The standard base model offers: Carbon Steel body, plug and cover (ASTM A216 Gr. | |
| FluoroSeal® Sleeved Plug Valves with the Fire Safe top seal have been tested and certified by an independent laboratory to the requirements of API 607, Fifth Edition (ISO 10497-5) for... | |
| FluoroSeal® Special Cleaning Plug Valves can be prepared for a variety of demanding service applications, such as hydrogen, isocyanate, oxygen, phosgene and chlorine. In the case of chlorine, FluoroSeal® Chlorine... | |
| PRODUCT CONTROL INSTEAD OF DAMAGE CONTROL FluoroSeal Inc. extends its pledge of quality to all FluoroSeal® products and special attention is given to applications that have strict safety guidelines. Combining... | |
| Flanged Ends Wrench or Enclosed Gear Operated Actuators Optional on All Sizes Class 150 lbs Flanged Class 300 lbs Flanged Class 150/300 lbs Screwed Ends Class 150/300 lbs Socket Weld... | |
| The bolt-on Fully Jacketed Plug Valve with standard flanges eliminates the need to oversize piping flanges, translating in tremendous savings to the user. Among other features, the ease of installation... | |
| The Caged Control Valve is ideal for abrasive applications with high solids concentrations and is commonly used in both throttling and on/off applications. Caged valves have been used successfully in... | |
| Whether you are looking for a valve to suit a specific application, or want to customize a standard FluoroSeal® Plug Valve, you have come to the right place. Our special... |