FluoroSeal, Inc. Double Block & Bleed Plug Valves

Description
Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide isolation on your line without the combined cost of a complex, multi-valve system. FluoroSeal® Plug Valves offer double port seals in both directions as well as a sealed isolation of the chamber below the plug and the areas around the plug at 90° to the port openings. A single valve can isolate either upstream or downstream, thus eliminating the need for the traditional two double block valves — a definite reduction in cost and maintenance, especially in processes involving large diameter lines. To achieve the Double Block and Bleed combination, a drainage connection into the plug cavity is added by drilling and tapping through the bottom of the valve body. FluoroSeal® Double Block and Bleed valves offer a 1/2” (12.7 mm) drain connection as standard, but other sizes can also be provided. Flexibility in connection size, length, and variety in availability, means that no matter what your space or process, a FluoroSeal® Double Block and Bleed valve will successfully fulfill your isolation needs. AVAILABILITY Drainage connection through the bottom of valve body Variety of materials from steel to exotic alloys Available classes: ANSI 150, 300, 600 and DIN PN 16, 40 Custom size and length of drain connection Double block valve end connections available in Flanged, Socket Weld, Butt Weld, Screw End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve diameter DN 15 available in block valve size DN 50, DN 65, DN 80, DN 100 Bleed valve diameter DN 20 available in block valve size DN 150 INDUSTRIES SERVED FluoroSeal® Double Block and Bleed Valves have an outstanding performance record in many industries including: Chemical Food & Beverage Mining Oil & Gas Petrochemical Tank Farms
Datasheet
Description
Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide isolation on your line without the combined cost of a complex, multi-valve system. FluoroSeal® Plug Valves offer double port seals in both directions as well as a sealed isolation of the chamber below the plug and the areas around the plug at 90° to the port openings. A single valve can isolate either upstream or downstream, thus eliminating the need for the traditional two double block valves — a definite reduction in cost and maintenance, especially in processes involving large diameter lines. To achieve the Double Block and Bleed combination, a drainage connection into the plug cavity is added by drilling and tapping through the bottom of the valve body. FluoroSeal® Double Block and Bleed valves offer a 1/2” (12.7 mm) drain connection as standard, but other sizes can also be provided. Flexibility in connection size, length, and variety in availability, means that no matter what your space or process, a FluoroSeal® Double Block and Bleed valve will successfully fulfill your isolation needs. AVAILABILITY Drainage connection through the bottom of valve body Variety of materials from steel to exotic alloys Available classes: ANSI 150, 300, 600 and DIN PN 16, 40 Custom size and length of drain connection Double block valve end connections available in Flanged, Socket Weld, Butt Weld, Screw End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve diameter DN 15 available in block valve size DN 50, DN 65, DN 80, DN 100 Bleed valve diameter DN 20 available in block valve size DN 150 INDUSTRIES SERVED FluoroSeal® Double Block and Bleed Valves have an outstanding performance record in many industries including: Chemical Food & Beverage Mining Oil & Gas Petrochemical Tank Farms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Block & Bleed Plug Valves -  - FluoroSeal, Inc.
Lachine, Quebec, Canada
Double Block & Bleed Plug Valves
Double Block & Bleed Plug Valves
Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide isolation on your line without the combined cost of a complex, multi-valve system. FluoroSeal® Plug Valves offer double port seals in both directions as well as a sealed isolation of the chamber below the plug and the areas around the plug at 90° to the port openings. A single valve can isolate either upstream or downstream, thus eliminating the need for the traditional two double block valves — a definite reduction in cost and maintenance, especially in processes involving large diameter lines. To achieve the Double Block and Bleed combination, a drainage connection into the plug cavity is added by drilling and tapping through the bottom of the valve body. FluoroSeal® Double Block and Bleed valves offer a 1/2” (12.7 mm) drain connection as standard, but other sizes can also be provided. Flexibility in connection size, length, and variety in availability, means that no matter what your space or process, a FluoroSeal® Double Block and Bleed valve will successfully fulfill your isolation needs. AVAILABILITY Drainage connection through the bottom of valve body Variety of materials from steel to exotic alloys Available classes: ANSI 150, 300, 600 and DIN PN 16, 40 Custom size and length of drain connection Double block valve end connections available in Flanged, Socket Weld, Butt Weld, Screw End ANSI/ASME Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4" Bleed valve diameter 3/4" available in block valve size 6", 8" Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24" DIN Bleed valve diameter DN 15 available in block valve size DN 50, DN 65, DN 80, DN 100 Bleed valve diameter DN 20 available in block valve size DN 150 INDUSTRIES SERVED FluoroSeal® Double Block and Bleed Valves have an outstanding performance record in many industries including: Chemical Food & Beverage Mining Oil & Gas Petrochemical Tank Farms

Double block and bleed Valves ISOLATE YOUR PROCESS, NOT YOUR BUDGET

Long gone is the need for expensive double block and bleed systems. FluoroSeal® Double Block and Bleed Valves provide isolation on your line without the combined cost of a complex, multi-valve system.

FluoroSeal® Plug Valves offer double port seals in both directions as well as a sealed isolation of the chamber below the plug and the areas around the plug at 90° to the port openings. A single valve can isolate either upstream or downstream, thus eliminating the need for the traditional two double block valves — a definite reduction in cost and maintenance, especially in processes involving large diameter lines.

To achieve the Double Block and Bleed combination, a drainage connection into the plug cavity is added by drilling and tapping through the bottom of the valve body.

FluoroSeal® Double Block and Bleed valves offer a 1/2” (12.7 mm) drain connection as standard, but other sizes can also be provided. Flexibility in connection size, length, and variety in availability, means that no matter what your space or process, a FluoroSeal® Double Block and Bleed valve will successfully fulfill your isolation needs.

AVAILABILITY

  • Drainage connection through the bottom of valve body
  • Variety of materials from steel to exotic alloys
  • Available classes: ANSI 150, 300, 600 and DIN PN 16, 40
  • Custom size and length of drain connection
  • Double block valve end connections available in Flanged, Socket Weld, Butt Weld, Screw End

ANSI/ASME

  • Bleed valve diameter 1/2" available in block valve size 2", 2 1/2", 3", 4"
  • Bleed valve diameter 3/4" available in block valve size 6", 8"
  • Bleed valve diameter 1" av. in block valve size 10", 12", 14", 16", 18", 24"

DIN

  • Bleed valve diameter DN 15 available in block valve size DN 50, DN 65, DN 80, DN 100
  • Bleed valve diameter DN 20 available in block valve size DN 150

INDUSTRIES SERVED

FluoroSeal® Double Block and Bleed Valves have an outstanding performance record in many industries including:

  • Chemical
  • Food & Beverage
  • Mining
  • Oil & Gas
  • Petrochemical
  • Tank Farms
Supplier's Site Datasheet

Technical Specifications

  FluoroSeal, Inc.
Product Category Industrial Valves
Product Name Double Block & Bleed Plug Valves
Valve Type Plug
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-050-PP-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details
Pneumatically Actuated 3-Way Ball Valve - PYSG Series - DynaQuip Controls
Specs
Valve Type Diverter; Pilot (optional feature); Ball; Solenoid (optional feature); Sanitary
Primary Material Stainless Steel
Media Water; Wastewater; Gas; Natural Gas; Hydraulic; Light oil and severe service; Air; Compressed Air; Chemical
View Details
Solenoid Shut Off Valve - 1/2 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details