MOXTEK, Inc. Sealed Proportional Counter Window 600

Description
Moxtek® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron). These windows are ideal for sealed proportional counter applications that require analysis of light elements, such as: x-ray spectrometry and diffraction, process control, environmental, and RoHS/WEEE. Two options are available at Moxtek suited to the simultaneous and sequential applications. Mechanical Strength Moxtek Proportional Counter Windows provide high efficiency and excellent energy resolution while operating under extreme conditions (for example, high temperature and high humidity). Moxtek Proportional Counter Windows are composed of an ultra-thin layer of Moxtek polymer, a resistive DuraCoat®, a charge dissipative aluminum coating, and a strong support structure composed of silicon that makes them resistant to many solvents, acids, and basis. This window has withstood over 100,000 cycles at that same differential pressure without degradation in window performance. Pressure Limits: 1.2 atm frontal pressure, 0.3 atm backside pressure (leak rate of less than 5X10-10 mbar L/sec He). Active Area and Dimensions Moxtek Sealed Proportional Counter Windows have a maximum open area of 600 mm2. The grid open area is generally 76%. Transmission Performance Many variables contribute to the performance and lifetime of Proportional Counter Windows, for example, thickness and composition of the window, operating environment and electronics, used with the proportional counter. Features: Ultra-thin polymer film Aluminum coating DuraCoat® Silicon support structure High purity Uniform thickness Benefits: High transmission of low energy x-rays Charge dissipation UV, IR, and Visible light rejection High mechanical strength, durable Minimal spectral contamination Consistent transmission across entire window
Datasheet
Description
Moxtek® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron). These windows are ideal for sealed proportional counter applications that require analysis of light elements, such as: x-ray spectrometry and diffraction, process control, environmental, and RoHS/WEEE. Two options are available at Moxtek suited to the simultaneous and sequential applications. Mechanical Strength Moxtek Proportional Counter Windows provide high efficiency and excellent energy resolution while operating under extreme conditions (for example, high temperature and high humidity). Moxtek Proportional Counter Windows are composed of an ultra-thin layer of Moxtek polymer, a resistive DuraCoat®, a charge dissipative aluminum coating, and a strong support structure composed of silicon that makes them resistant to many solvents, acids, and basis. This window has withstood over 100,000 cycles at that same differential pressure without degradation in window performance. Pressure Limits: 1.2 atm frontal pressure, 0.3 atm backside pressure (leak rate of less than 5X10-10 mbar L/sec He). Active Area and Dimensions Moxtek Sealed Proportional Counter Windows have a maximum open area of 600 mm2. The grid open area is generally 76%. Transmission Performance Many variables contribute to the performance and lifetime of Proportional Counter Windows, for example, thickness and composition of the window, operating environment and electronics, used with the proportional counter. Features: Ultra-thin polymer film Aluminum coating DuraCoat® Silicon support structure High purity Uniform thickness Benefits: High transmission of low energy x-rays Charge dissipation UV, IR, and Visible light rejection High mechanical strength, durable Minimal spectral contamination Consistent transmission across entire window
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Proportional Counter Window - 600 - MOXTEK, Inc.
Orem, UT, USA
Sealed Proportional Counter Window
600
Sealed Proportional Counter Window 600
Moxtek® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron). These windows are ideal for sealed proportional counter applications that require analysis of light elements, such as: x-ray spectrometry and diffraction, process control, environmental, and RoHS/WEEE. Two options are available at Moxtek suited to the simultaneous and sequential applications. Mechanical Strength Moxtek Proportional Counter Windows provide high efficiency and excellent energy resolution while operating under extreme conditions (for example, high temperature and high humidity). Moxtek Proportional Counter Windows are composed of an ultra-thin layer of Moxtek polymer, a resistive DuraCoat®, a charge dissipative aluminum coating, and a strong support structure composed of silicon that makes them resistant to many solvents, acids, and basis. This window has withstood over 100,000 cycles at that same differential pressure without degradation in window performance. Pressure Limits: 1.2 atm frontal pressure, 0.3 atm backside pressure (leak rate of less than 5X10-10 mbar L/sec He). Active Area and Dimensions Moxtek Sealed Proportional Counter Windows have a maximum open area of 600 mm2. The grid open area is generally 76%. Transmission Performance Many variables contribute to the performance and lifetime of Proportional Counter Windows, for example, thickness and composition of the window, operating environment and electronics, used with the proportional counter. Features: Ultra-thin polymer film Aluminum coating DuraCoat® Silicon support structure High purity Uniform thickness Benefits: High transmission of low energy x-rays Charge dissipation UV, IR, and Visible light rejection High mechanical strength, durable Minimal spectral contamination Consistent transmission across entire window

Moxtek® Sealed Proportional Counter Windows allow high transmission of low-energy x-rays (including Boron).

These windows are ideal for sealed proportional counter applications that require analysis of light elements, such as: x-ray spectrometry and diffraction, process control, environmental, and RoHS/WEEE. Two options are available at Moxtek suited to the simultaneous and sequential applications.

Mechanical Strength
Moxtek Proportional Counter Windows provide high efficiency and excellent energy resolution while operating under extreme conditions (for example, high temperature and high humidity). Moxtek Proportional Counter Windows are composed of an ultra-thin layer of Moxtek polymer, a resistive DuraCoat®, a charge dissipative aluminum coating, and a strong support structure composed of silicon that makes them resistant to many solvents, acids, and basis. This window has withstood over 100,000 cycles at that same differential pressure without degradation in window performance. Pressure Limits: 1.2 atm frontal pressure, 0.3 atm backside pressure (leak rate of less than 5X10-10 mbar L/sec He).

Active Area and Dimensions
Moxtek Sealed Proportional Counter Windows have a maximum open area of 600 mm2. The grid open area is generally 76%.

Transmission Performance
Many variables contribute to the performance and lifetime of Proportional Counter Windows, for example, thickness and composition of the window, operating environment and electronics, used with the proportional counter.

Features:

  • Ultra-thin polymer film
  • Aluminum coating
  • DuraCoat®
  • Silicon support structure
  • High purity
  • Uniform thickness

Benefits:

  • High transmission of low energy x-rays
  • Charge dissipation
  • UV, IR, and Visible light rejection
  • High mechanical strength, durable
  • Minimal spectral contamination
  • Consistent transmission across entire window
Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category Optical Windows
Product Number 600
Product Name Sealed Proportional Counter Window
Window Type Plane
Window Material Plastic / Polymer
Coating Material DuraCoat® Corrosion Resistance, Al
Window Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Square Windows - WINS-127-031-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Square
View Details
405nm Blue Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 405 nm (4050 Å)
Window Material Sapphire (optional feature); UV Grade Fused Silica (optional feature)
Windows Features No Coating
View Details
Parallel Optical Window, UV Fused Silica, 20.0 mm, λ/10, 250-700 nm - FSW14AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details