MOXTEK, Inc. X-ray Windows DuraBerylium®

Description
DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10-10 mbar L/sec of helium). DuraBeryllium is resistant to atmospheric moisture, many chemicals, and light abrasion. DuraBeryllium windows can be cleaned using most solvents and is not a health hazard. Moxtek® is capable of attaching and coating beryllium windows as thin as 8 μm. Temperature Performance Brazed DuraBeryllium windows can withstand temperatures up to 400°C in vacuum or 350°C in air. Adhesive bonded Beryllium and DuraBeryllium windows can be exposed to temperatures above 100 °C at a Differential Pressure of 1 atm on some mount designs.
Datasheet
Description
DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10-10 mbar L/sec of helium). DuraBeryllium is resistant to atmospheric moisture, many chemicals, and light abrasion. DuraBeryllium windows can be cleaned using most solvents and is not a health hazard. Moxtek® is capable of attaching and coating beryllium windows as thin as 8 μm. Temperature Performance Brazed DuraBeryllium windows can withstand temperatures up to 400°C in vacuum or 350°C in air. Adhesive bonded Beryllium and DuraBeryllium windows can be exposed to temperatures above 100 °C at a Differential Pressure of 1 atm on some mount designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
X-ray Windows - DuraBerylium® - MOXTEK, Inc.
Orem, UT, USA
X-ray Windows
DuraBerylium®
X-ray Windows DuraBerylium®
DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10-10 mbar L/sec of helium). DuraBeryllium is resistant to atmospheric moisture, many chemicals, and light abrasion. DuraBeryllium windows can be cleaned using most solvents and is not a health hazard. Moxtek® is capable of attaching and coating beryllium windows as thin as 8 μm. Temperature Performance Brazed DuraBeryllium windows can withstand temperatures up to 400°C in vacuum or 350°C in air. Adhesive bonded Beryllium and DuraBeryllium windows can be exposed to temperatures above 100 °C at a Differential Pressure of 1 atm on some mount designs.

DuraBeryllium windows are composed of high purity beryllium and a thin layer of DuraCoat®. DuraCoat is a low-Z material that when applied to beryllium creates a hermetic, corrosion resistant window that is used for ultra-high vacuum applications (leak tight is better than 3x10-10 mbar L/sec of helium). DuraBeryllium is resistant to atmospheric moisture, many chemicals, and light abrasion. DuraBeryllium windows can be cleaned using most solvents and is not a health hazard. Moxtek® is capable of attaching and coating beryllium windows as thin as 8 μm.

Temperature Performance
Brazed DuraBeryllium windows can withstand temperatures up to 400°C in vacuum or 350°C in air. Adhesive bonded Beryllium and DuraBeryllium windows can be exposed to temperatures above 100 °C at a Differential Pressure of 1 atm on some mount designs.

Supplier's Site Datasheet

Technical Specifications

  MOXTEK, Inc.
Product Category Optical Windows
Product Number DuraBerylium®
Product Name X-ray Windows
Window Type Plane
Window Material Beryllium
Coating Material DuraCoat® Corrosion Resistance
Unlock Full Specs
to access all available technical data

Similar Products

Windows -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Window Material BK7 Glass; Calcium Fluoride; UV Grade Fused Silica; MgF 2, CaF 2
Windows Features No Coating
Window Shape Circular; Square; Rectangular
View Details
Parallel Windows - WIN-254-063-BK7 - CASTECH, Inc.
Specs
Window Type Plane
Window Material BK7 Glass
Window Shape Circular
View Details
AR Laser Windows -  - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Wavelength Range 266 to 1064 nm (2660 to 10640 Å)
Window Material UV Grade Fused Silica
Windows Features Anti-Reflection Coating
View Details
Optical Window, High Power Laser Line, 50 mm Diameter, 355 nm - 20QW20-3 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Excimer Grade UV Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 355 nm
View Details