EKSMA OPTICS Dichroic Mirrors

Description
Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage Threshold: >2J/cm2, 8 ns pulse, 1064 nm typical for BK7 substrates; >5J/cm2 8 ns pulse, 1064 nm typical for UVFS substrates Back side antireflection coated: R<0.5% Parallelism: 30 arcsec
Datasheet
Description
Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage Threshold: >2J/cm2, 8 ns pulse, 1064 nm typical for BK7 substrates; >5J/cm2 8 ns pulse, 1064 nm typical for UVFS substrates Back side antireflection coated: R<0.5% Parallelism: 30 arcsec
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dichroic Mirrors -  - EKSMA OPTICS
Vilnius, Lithuania
Dichroic Mirrors
Dichroic Mirrors
Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated. Laser Damage Threshold: >2J/cm2, 8 ns pulse, 1064 nm typical for BK7 substrates; >5J/cm2 8 ns pulse, 1064 nm typical for UVFS substrates Back side antireflection coated: R<0.5% Parallelism: 30 arcsec

Harmonic separators are dichroic beamsplitters used to reflect one wavelength and to transmit the others. Reflectance of >99.5% for the wavelength of interest and transmittance of >90% for the rejected wavelengths. The rear surface of harmonic separators is antireflection coated.

  • Laser Damage Threshold: >2J/cm2, 8 ns pulse, 1064 nm typical for BK7 substrates; >5J/cm2 8 ns pulse, 1064 nm typical for UVFS substrates
  • Back side antireflection coated: R<0.5%
  • Parallelism: 30 arcsec
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Mirrors
Product Name Dichroic Mirrors
Mirror Types Laser Mirror; Dichronic
Wavelength Range 633 to 1064 nm (6330 to 10640 Å)
Diameter/Width 12.7 to 25.4 mm (0.5000 to 1 inch)
Thickness 3 to 6 mm (0.1181 to 0.2362 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Nd:YAG Laser Mirror, High-Energy, 25.4 mm Diameter, 45°, 532 nm - 10Q20HE.2 - Newport MKS
Specs
Mirror Types Laser Mirror
Wavelength Range 532 nm (5320 Å)
Diameter/Width 25.4 mm (1 inch)
View Details