EKSMA OPTICS BroadBand Laser Mirrors

Description
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and high damage threshold. Broadband performance for range of most popular laser wavelengths High reflectivity - Ravg> 99% for (s+p)/2 polarization Made from UV grade Fused Silica or BK7 substrates Designed for 45° or 0° angle of incidence For ultrafast applications - Broadband Low GDD
Datasheet
Description
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and high damage threshold. Broadband performance for range of most popular laser wavelengths High reflectivity - Ravg> 99% for (s+p)/2 polarization Made from UV grade Fused Silica or BK7 substrates Designed for 45° or 0° angle of incidence For ultrafast applications - Broadband Low GDD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BroadBand Laser Mirrors -  - EKSMA OPTICS
Vilnius, Lithuania
BroadBand Laser Mirrors
BroadBand Laser Mirrors
Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers. The achieved high polishing quality is important for low wave front distortion, low scattering and high damage threshold. Broadband performance for range of most popular laser wavelengths High reflectivity - Ravg> 99% for (s+p)/2 polarization Made from UV grade Fused Silica or BK7 substrates Designed for 45° or 0° angle of incidence For ultrafast applications - Broadband Low GDD

Broadband dielectric mirrors provide an optimised broadband performance at stated wavelength ranges. Broadband laser mirrors are designed for applications using Ti:Sapphire, dye, diode and YAG lasers.

The achieved high polishing quality is important for low wave front distortion, low scattering and high damage threshold.

  • Broadband performance for range of most popular laser wavelengths
  • High reflectivity - Ravg> 99% for (s+p)/2 polarization
  • Made from UV grade Fused Silica or BK7 substrates
  • Designed for 45° or 0° angle of incidence
  • For ultrafast applications - Broadband Low GDD
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Mirrors
Product Name BroadBand Laser Mirrors
Mirror Types Laser Mirror
Wavelength Range 220 to 1100 nm (2200 to 11000 Å)
Diameter/Width 12.7 to 50.8 mm (0.5000 to 2 inch)
Thickness 3 to 8 mm (0.1181 to 0.3150 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Corner Cube Retro-Reflector - OT 867 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 285 mm (11.2 inch)
View Details
Optical Metallic Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Mirrors -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Rectangular / Square
Surface Quality 10-5 Scratch / Dig
View Details
Concave Mirror, Femtosecond Optimized, 250 mm FL, 25.4 mm, 600-1000 nm - 10BV50EAG.1 - Newport MKS
Specs
Focal Length 250 mm (9.84 inch)
Wavelength Range 600 to 1000 nm (6000 to 10000 Å)
Diameter/Width 25.4 mm (1 inch)
View Details