EKSMA OPTICS BK7 Laser Line Mirrors

Description
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave front distortion, low scattering and high damage threshold. Highly reflective mirrors (>99.5% reflectivity) Designed to work at 45° or 0° angle of incidence Made from BK7 optical substrate Recommended as a low-cost alternative to UV FS mirrors for non-critical laser applications
Datasheet
Description
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave front distortion, low scattering and high damage threshold. Highly reflective mirrors (>99.5% reflectivity) Designed to work at 45° or 0° angle of incidence Made from BK7 optical substrate Recommended as a low-cost alternative to UV FS mirrors for non-critical laser applications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BK7 Laser Line Mirrors -  - EKSMA OPTICS
Vilnius, Lithuania
BK7 Laser Line Mirrors
BK7 Laser Line Mirrors
Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave front distortion, low scattering and high damage threshold. Highly reflective mirrors (>99.5% reflectivity) Designed to work at 45° or 0° angle of incidence Made from BK7 optical substrate Recommended as a low-cost alternative to UV FS mirrors for non-critical laser applications

Laser line mirrors are dielectric reflectors with an optimized performance at stated laser wavelengths. In this section we present laser mirrors made from BK7 glass and coated with a multilayer dielectric or IBS coating. High polishing quality of the mirror substrates is also important for low wave front distortion, low scattering and high damage threshold.

  • Highly reflective mirrors (>99.5% reflectivity)
  • Designed to work at 45° or 0° angle of incidence
  • Made from BK7 optical substrate
  • Recommended as a low-cost alternative to UV FS mirrors for non-critical laser applications
Supplier's Site Datasheet

Technical Specifications

  EKSMA OPTICS
Product Category Optical Mirrors
Product Name BK7 Laser Line Mirrors
Mirror Types Laser Mirror
Wavelength Range 327 to 1570 nm (3270 to 15700 Å)
Diameter/Width 12.7 to 76.2 mm (0.5000 to 3 inch)
Thickness 3 to 12.7 mm (0.1181 to 0.5000 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Concave Metallic Mirror, 50.8 mm, 50 mm Focal Length, 450-700 nm - 20DC100ER.1 - Newport MKS
Specs
Focal Length 50 mm (1.97 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details