OptoSigma Corp. Datasheets for Flat Mirrors

Flat mirrors are smooth, highly polished, flat surfaces, for reflecting light. The actual reflecting surface is usually a thin coating of silver or aluminum on glass.
Flat Mirrors: Learn more

Product Name Notes
A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of λ/10 after coating is guaranteed. —¦A surface...
All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. —¦All Dielectric Mirrors for High Power Laser...
By bonding the coated surface to our Kinematic Mirror Holders, a λ/10 surface accuracy is guaranteed! This product can be used by composition with high accuracy wavefront optical system or...
For an illumination optical system and a simple experiment, it is not requested the low-scratch polishing for a laser. Reflectance and surface flatness is the same as aluminum mirrors (TFA)...
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic...
Gold (Au) coated reflection mirrors have high reflectance in a wide infrared range. —¦Chromium (Cr) is deliberately undercoated to better reinforce the adhesion of gold to the substrate. —¦Gold mirrors...
It is a mirror of aluminum coating on one side of the substrate. As a line up, there are mirrors of large size of 200mm or more. —¦For visible and...
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Broadband] Multi line mirrors with broad reflection bands. Incident angle is 45°. —¦Dielectric...
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is...
Silver (Ag) coated reflection mirrors have high reflectance in a wide range from visible to infrared wavelength. Since it is coated with a protective layer on the silver, it can...
The Fabry-Perot type resonator cavity is often used for measuring extremely high accuracy time or distance with use of the light. Super mirror is a ultra-high performance mirror that surface...
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which...
This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. —¦These mirrors are more compact and exhibit a smaller optical loss than...
This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. —¦We have designed a special thin film coating that optimizes wavelength...
Ultra Broadband Dielectric Mirrors are manufactured using all dielectric multi-layer coatings of alternating high and low index layers. These are specifically designed for use at 45 degrees angle of incidence.
You can use the 0-45° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror...