OptoSigma Corp. UV Enhanced Aluminum Flat Mirrors

Description
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate. —¦For ultraviolet, visible and near-infrared light applications. —¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.
Description
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate. —¦For ultraviolet, visible and near-infrared light applications. —¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.

Suppliers

Company
Product
Description
Supplier Links
UV Enhanced Aluminum Flat Mirrors -  - OptoSigma Corp.
Santa Ana, CA, USA
UV Enhanced Aluminum Flat Mirrors
UV Enhanced Aluminum Flat Mirrors
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate. —¦For ultraviolet, visible and near-infrared light applications. —¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle.
—¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate.
—¦For ultraviolet, visible and near-infrared light applications.
—¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Optical Mirrors
Product Name UV Enhanced Aluminum Flat Mirrors
Mirror Types Flat Mirror
Wavelength Range 170 to 700 nm (1700 to 7000 Å)
Diameter/Width 12.7 to 50 mm (0.5000 to 1.97 inch)
Thickness 5 to 8 mm (0.1969 to 0.3150 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Square Mirrors - MIRS-127-031-BOROFLOAT - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
Gold Mirror, Borofloat, 50.8 mm, λ/10, 650-20,000 nm - 20D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 50.8 mm (2 inch)
Thickness 12.7 mm (0.5000 inch)
View Details
Optical Mirrors - Dichroic Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details