OptoSigma Corp. Aluminum Mirrors (Square)

Description
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate. —¦For ultraviolet, visible and near-infrared light applications. —¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.
Description
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate. —¦For ultraviolet, visible and near-infrared light applications. —¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Mirrors (Square) -  - OptoSigma Corp.
Santa Ana, CA, USA
Aluminum Mirrors (Square)
Aluminum Mirrors (Square)
This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle. —¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate. —¦For ultraviolet, visible and near-infrared light applications. —¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.

This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle.
—¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate.
—¦For ultraviolet, visible and near-infrared light applications.
—¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Optical Mirrors
Product Name Aluminum Mirrors (Square)
Mirror Types Flat Mirror
Diameter/Width 10 to 150 mm (0.3937 to 5.91 inch)
Thickness 3 to 20 mm (0.1181 to 0.7874 inch)
Mirror Shape Rectangular / Square
Unlock Full Specs
to access all available technical data

Similar Products

Optical Mirrors - Aluminum Coated Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Parabolic Mirror (optional feature)
Wavelength Range 250 to 800 nm (2500 to 8000 Å)
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details
Corner Cube Retro-Reflector - OT 853 - ORAFOL Fresnel Optics GmbH
ORAFOL Fresnel Optics GmbH
Specs
Mirror Types Reflector
Clear Aperture 226 mm (8.88 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details