This is a vapour-deposited aluminium mirror plane and the substrate is polished with high accuracy.Designed for high reflectivity at any incident angle.
—¦With four types to choose from; (TFAN/TFAQN) which is coated with only aluminium, (TFA/TFAQ) which is coated with aprotective coating against accidental hard scratches, (TFAE) which is coated with a protective coating and aluminium toincrease the reflectance of ultraviolet and lastly, (OPBA/OPSQA) which provides a protective coat on the optical parallelsubstrate.
—¦For ultraviolet, visible and near-infrared light applications.
—¦For low thermal expansion mirrors, we have (TFAQ/TFAQN) which is made of Synthetic fused silica that provides high rigidity and high precision surface quality.
| OptoSigma Corp. | |
|---|---|
| Product Category | Optical Mirrors |
| Product Name | Aluminum Mirrors (Circle) |
| Mirror Types | Flat Mirror |
| Diameter/Width | 10 to 150 mm (0.3937 to 5.91 inch) |
| Thickness | 3 to 20 mm (0.1181 to 0.7874 inch) |
| Mirror Shape | Round |