OptoSigma Corp. Datasheets for Laser Mirrors

Laser mirrors are designed for high reflectance and durability at individual laser wavelength ranges.
Laser Mirrors: Learn more

Product Name Notes
All dielectric designs are much more resistant to laser damage than typical mirrors and are suitable for use with high power laser systems. —¦All Dielectric Mirrors for High Power Laser...
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Broadband] Multi line mirrors with broad reflection bands. Incident angle is 45°. —¦Dielectric...
Laser Line Mirrors are total reflection mirrors, multi-layer-coated with dielectrics of different refractive index by turns on. [Narrowband] Laser line mirrors that are focused on specific wavelengths. Incident angle is...
This mirror has a negative dispersion and can be used for pulse compression in a femtosecond laser system. —¦These mirrors are more compact and exhibit a smaller optical loss than...
This mirror has low wavelength dispersion and can be used with ultra-short pulse laser with 100 femtosecond or less. —¦We have designed a special thin film coating that optimizes wavelength...
You can use the 0-45° Wide Incidence Dielectric Mirrors for an optical system for reciprocating the light between two mirrors or Michelson interferometer, if you want to use a mirror...