OptoSigma Corp. Surface Accuracy Guaranteed Mirrors

Description
A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of λ/10 after coating is guaranteed. —¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat mirrors (TFM) can be obtained. —¦The rigidity of the product is increased by using Synthetic fused silica as the substrate and also by having it thickened. —¦Our product line-up includes mirrors with high reflection that rates accordingly to each individual wavelength of ultra-violet,YAG and other lasers.
Description
A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of λ/10 after coating is guaranteed. —¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat mirrors (TFM) can be obtained. —¦The rigidity of the product is increased by using Synthetic fused silica as the substrate and also by having it thickened. —¦Our product line-up includes mirrors with high reflection that rates accordingly to each individual wavelength of ultra-violet,YAG and other lasers.

Suppliers

Company
Product
Description
Supplier Links
Surface Accuracy Guaranteed Mirrors -  - OptoSigma Corp.
Santa Ana, CA, USA
Surface Accuracy Guaranteed Mirrors
Surface Accuracy Guaranteed Mirrors
A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of λ/10 after coating is guaranteed. —¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat mirrors (TFM) can be obtained. —¦The rigidity of the product is increased by using Synthetic fused silica as the substrate and also by having it thickened. —¦Our product line-up includes mirrors with high reflection that rates accordingly to each individual wavelength of ultra-violet,YAG and other lasers.

A mirror with high surface accuracy is realized by optimizing the conditions of the substrate material, thickness and coating. A surface accuracy of λ/10 after coating is guaranteed.
—¦A surface accuracy (after coating) higher than that of existing dielectric multi-layer flat mirrors (TFM) can be obtained.
—¦The rigidity of the product is increased by using Synthetic fused silica as the substrate and also by having it thickened.
—¦Our product line-up includes mirrors with high reflection that rates accordingly to each individual wavelength of ultra-violet,YAG and other lasers.

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Optical Mirrors
Product Name Surface Accuracy Guaranteed Mirrors
Mirror Types Flat Mirror
Wavelength Range 248 to 1064 nm (2480 to 10640 Å)
Diameter/Width 12.7 to 50.8 mm (0.5000 to 2 inch)
Thickness 8 to 11 mm (0.3150 to 0.4331 inch)
Mirror Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Cell Mirror -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Mirror Types Laser Mirror
Mirror Shape Round
View Details
Rectangular Mirrors - MIRR-127-063-031-BK7 - CASTECH, Inc.
Specs
Mirror Types Flat Mirror
Diameter/Width 6.35 to 12.7 mm (0.2500 to 0.5000 inch)
Thickness 3.18 mm (0.1250 inch)
View Details
UV Mirror - 7770 - Alluxa, Inc.
Alluxa, Inc.
Specs
Diameter/Width 23.5 mm (0.9252 inch)
Thickness 1.04 mm (0.0409 inch)
Mirror Shape Round
View Details
Concave Metallic Mirror, 50.8 mm, 1000 mm Focal Length, 450-700 nm - 20DC2000ER.1 - Newport MKS
Specs
Focal Length 1000 mm (39.37 inch)
Wavelength Range 450 to 700 nm (4500 to 7000 Å)
Diameter/Width 50.8 mm (2 inch)
View Details