OptoSigma Corp. Frameless Mirror Unit

Description
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability. —¦Laser damage threshold of the mirror is equivalent to our high power dielectric laser mirrors (TFMHP). —¦Î»/10 surface accuracy guarantee after coating. —¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH). —¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s). —¦The patent related to this product was obtained by SIGMA KOKI CO., LTD. in November 2011.
Description
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability. —¦Laser damage threshold of the mirror is equivalent to our high power dielectric laser mirrors (TFMHP). —¦Î»/10 surface accuracy guarantee after coating. —¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH). —¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s). —¦The patent related to this product was obtained by SIGMA KOKI CO., LTD. in November 2011.

Suppliers

Company
Product
Description
Supplier Links
Frameless Mirror Unit -  - OptoSigma Corp.
Santa Ana, CA, USA
Frameless Mirror Unit
Frameless Mirror Unit
Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated. Our high reflectivity mirrors are produced using a ceramic material. Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability. —¦Laser damage threshold of the mirror is equivalent to our high power dielectric laser mirrors (TFMHP). —¦Î»/10 surface accuracy guarantee after coating. —¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH). —¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s). —¦The patent related to this product was obtained by SIGMA KOKI CO., LTD. in November 2011.

Frameless mounting is designed to minimize footprint space and allows the maximum front surface area of the mirror to be coated.
Our high reflectivity mirrors are produced using a ceramic material.
Thermal expansion ratio is equivalent to Zerodur® for maximum thermal stability.

—¦Laser damage threshold of the mirror is equivalent to our high power dielectric laser mirrors (TFMHP).
—¦Î»/10 surface accuracy guarantee after coating.
—¦The Beamplitter coating is equivalent to our ultra broadband dielectric half mirror (PSMH).
—¦Fused Silica is used for our beamsplitters. It is to minimize transmitted wavefront error(s).
—¦The patent related to this product was obtained by SIGMA KOKI CO., LTD. in November 2011.

Supplier's Site

Technical Specifications

  OptoSigma Corp.
Product Category Optical Mirrors
Product Name Frameless Mirror Unit
Mirror Types Flat Mirror; Mirror Assembly
Wavelength Range 355 to 1064 nm (3550 to 10640 Å)
Diameter/Width 24.4 to 79 mm (0.9606 to 3.11 inch)
Thickness 7 to 8.5 mm (0.2756 to 0.3346 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Dielectric HR Mirrors -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Mirror Types Flat Mirror; Spherical Mirror
Mirror Shape Round; Rectangular / Square; Elliptical
Mirror Materials Fused Silica; H-K9L or fused silica
View Details
Optical Mirrors - High Energy Reflective Mirrors - CeNing Optics Co., Ltd.
Specs
Mirror Types Flat Mirror
Diameter/Width 5 to 76.2 mm (0.1969 to 3 inch)
Thickness 0.5000 to 10 mm (0.0197 to 0.3937 inch)
View Details
Gold Mirror, Borofloat, 12.7 mm, λ/10, 650-20,000 nm - 05D20ER.4 - Newport MKS
Specs
Wavelength Range 650 to 20000 nm (6500 to 200000 Å)
Diameter/Width 12.7 mm (0.5000 inch)
Thickness 3.1 mm (0.1220 inch)
View Details
Fast Steering Mirror - FSM3000-M20-A26/A1/S1 - Micro-Epsilon Group
Specs
Mirror Types Laser Mirror; Mirror Assembly
Diameter/Width 20 mm (0.7874 inch)
Mirror Shape Round
View Details