TL922 -- LOW VOLTAGE CAPSULE HALOGEN LAMP
Juno Lighting Group
Low Voltage Capsule Halogen Lamp
TL922
Description
T3 TYPE
CLEAR COLOR
12 VAC VOLTAGE RATING
10 W WATTAGE
BI-PIN BASE TYPE
2000 LIFE IN HOUR
130 LUMEN INTENSITY
TRAC 12[TM] BRAND
Description
T3 TYPE
CLEAR COLOR
12 VAC VOLTAGE RATING
10 W WATTAGE
BI-PIN BASE TYPE
2000 LIFE IN HOUR
130 LUMEN INTENSITY
TRAC 12[TM] BRAND
Datasheet
Suppliers
Low Voltage Capsule Halogen Lamp
TL922
T3 TYPE
CLEAR COLOR
12 VAC VOLTAGE RATING
10 W WATTAGE
BI-PIN BASE TYPE
2000 LIFE IN HOUR
130 LUMEN INTENSITY
TRAC 12[TM] BRAND
- T3 TYPE
- CLEAR COLOR
- 12 VAC VOLTAGE RATING
- 10 W WATTAGE
- BI-PIN BASE TYPE
- 2000 LIFE IN HOUR
- 130 LUMEN INTENSITY
- TRAC 12[TM] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Halogen Lamps |
|
Product Number
|
TL922 |
|
Product Name
|
Low Voltage Capsule Halogen Lamp |
|
Base Type
|
2-Pin
|
Unlock Full Specs
to access all available technical data