Juno Lighting GroupLow Voltage Capsule Halogen LampLP10
Description
12 V VOLTAGE RATING
10 W WATTAGE
G4 2 PIN BASE TYPE
2000 LIFE IN HOUR
140 LUMEN INTENSITY
DANALITE[T], JUNO[R] BRAND
FEATURES CRISP, WHITE LIGHT
COLOR TEMPERATURE 3000 DEG K
Juno Lighting Group
Done
Datasheet
Description
12 V VOLTAGE RATING
10 W WATTAGE
G4 2 PIN BASE TYPE
2000 LIFE IN HOUR
140 LUMEN INTENSITY
DANALITE[T], JUNO[R] BRAND
FEATURES CRISP, WHITE LIGHT
COLOR TEMPERATURE 3000 DEG K
12 V VOLTAGE RATING
10 W WATTAGE
G4 2 PIN BASE TYPE
2000 LIFE IN HOUR
140 LUMEN INTENSITY
DANALITE[T], JUNO[R] BRAND
FEATURES CRISP, WHITE LIGHT
COLOR TEMPERATURE 3000 DEG K