Generation Brands Lamp 300BLV458

Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12 WATTAGE (W) 8
Datasheet
Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12 WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - 300BLV458 - Generation Brands
Skokie, IL, USA
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12 WATTAGE (W) 8
  • LED LAMP
  • GU5.3 BI-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 3000
  • 83 COLOR RENDERING INDEX
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 8
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lamps
Product Number 300BLV458
Product Name Lamp
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS180smd-A - HIS180smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 8 Hz
View Details
LED Strip Lights - 1533660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
View Details
UV Light Source For In-Field Spectroscopy - FiberLight® L3 - Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Lamp Power 1.5 watts
Rated Average Life 5000 hours
View Details