Generation Brands Lamp 300BLV456

Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 8
Datasheet
Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - 300BLV456 - Generation Brands
Skokie, IL, USA
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 500 LUMEN INTENSITY 3000 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 8
  • LED LAMP
  • GU5.3 BI-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 500 LUMEN INTENSITY
  • 3000
  • 83 COLOR RENDERING INDEX
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 8
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lamps
Product Number 300BLV456
Product Name Lamp
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS2000R-C300-9 - HIS2000R-C300-9 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Lamp Type LED Lamps
Flash Rate 4 Hz
View Details
2 suppliers
Halogen Light - 368429 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Lamp Type Halogen Lamps
View Details
ComEx Lamp module Ex i - comex-lamp-module-ex-i - BARTEC
Specs
Lamp Type LED Lamps
Lamp Power 0.5000 watts
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Rated Average Life 100000 hours
View Details