Generation Brands Lamp 300BLV453

Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 310 LUMEN INTENSITY 2700 95 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 6
Datasheet
Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 310 LUMEN INTENSITY 2700 95 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - 300BLV453 - Generation Brands
Skokie, IL, USA
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 310 LUMEN INTENSITY 2700 95 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 25 VOLTAGE RATING (V) 12 WATTAGE (W) 6
  • LED LAMP
  • GU5.3 BI-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 310 LUMEN INTENSITY
  • 2700
  • 95 COLOR RENDERING INDEX
  • BEAM SPREAD ANGLE (DEG) 25
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 6
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lamps
Product Number 300BLV453
Product Name Lamp
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Lamp Type Halogen Lamps
Features Reflector
Lamp Power 20 to 30 watts
View Details
Hollow Cathode Lamp -  - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type Cathode Lamp
Diameter 1.5 to 2 mm (0.0591 to 0.0787 inch)
View Details
Floodlights - 2234518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 300 watts
View Details