Generation Brands Lamp 300BLV457

Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12 WATTAGE (W) 8
Datasheet
Description
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12 WATTAGE (W) 8
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp - 300BLV457 - Generation Brands
Skokie, IL, USA
LED LAMP GU5.3 BI-PIN BASE TYPE 25000 LIFE IN HOUR MR16 SHAPE DESIGNATION 470 LUMEN INTENSITY 2700 83 COLOR RENDERING INDEX BEAM SPREAD ANGLE (DEG) 40 VOLTAGE RATING (V) 12 WATTAGE (W) 8
  • LED LAMP
  • GU5.3 BI-PIN BASE TYPE
  • 25000 LIFE IN HOUR
  • MR16 SHAPE DESIGNATION
  • 470 LUMEN INTENSITY
  • 2700
  • 83 COLOR RENDERING INDEX
  • BEAM SPREAD ANGLE (DEG) 40
  • VOLTAGE RATING (V) 12
  • WATTAGE (W) 8
Supplier's Site Datasheet

Technical Specifications

  Generation Brands
Product Category Lamps
Product Number 300BLV457
Product Name Lamp
Lamp Power 8 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Emitters - Infrared, UV, Visible - 2952-HIS20SMD-0-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 2234562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED Lamps
Lamp Power 75 watts
View Details
Photoionization Detector Lamp - PID Lamp - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
Lamp Type UV Lamps
Maximum Overall Length 14 to 53.5 inch (356 to 1359 mm)
Diameter 6 to 35 mm (0.2362 to 1.38 inch)
View Details