Columbia Research Labs, Inc. Dynamic Pressure Sensors P-742

Description
The Columbia Model P-742 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of high level dynamic pressure events, including high intensity sound pressure levels, over a frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The all-welded case construction of the Model P-742 provides the advantages of very high natural frequency and exceptional mechanical isolation along with extreme ruggedness. This flush diaphragm device conveniently mounts with a 1/8" male pipe thread. Consult the factory for customized versions of this sensor. Features Fast Pressure Variations Surges & Dynamic Blasts High Pressure (10,000 psi) 9 pC/psi Sensitivity
Datasheet
Description
The Columbia Model P-742 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of high level dynamic pressure events, including high intensity sound pressure levels, over a frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The all-welded case construction of the Model P-742 provides the advantages of very high natural frequency and exceptional mechanical isolation along with extreme ruggedness. This flush diaphragm device conveniently mounts with a 1/8" male pipe thread. Consult the factory for customized versions of this sensor. Features Fast Pressure Variations Surges & Dynamic Blasts High Pressure (10,000 psi) 9 pC/psi Sensitivity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Pressure Sensors - P-742 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Dynamic Pressure Sensors
P-742
Dynamic Pressure Sensors P-742
The Columbia Model P-742 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of high level dynamic pressure events, including high intensity sound pressure levels, over a frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C. The all-welded case construction of the Model P-742 provides the advantages of very high natural frequency and exceptional mechanical isolation along with extreme ruggedness. This flush diaphragm device conveniently mounts with a 1/8" male pipe thread. Consult the factory for customized versions of this sensor. Features Fast Pressure Variations Surges & Dynamic Blasts High Pressure (10,000 psi) 9 pC/psi Sensitivity

The Columbia Model P-742 High Intensity Acoustic Sensor (Microphone) is designed for the measurement of high level dynamic pressure events, including high intensity sound pressure levels, over a frequency range of 2 to 10KHz. It may be used at temperatures up to +150 Degrees C.

The all-welded case construction of the Model P-742 provides the advantages of very high natural frequency and exceptional mechanical isolation along with extreme ruggedness. This flush diaphragm device conveniently mounts with a 1/8" male pipe thread. Consult the factory for customized versions of this sensor.

Features

  • Fast Pressure Variations
  • Surges & Dynamic Blasts
  • High Pressure (10,000 psi)
  • 9 pC/psi Sensitivity
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Pressure Sensors
Product Number P-742
Product Name Dynamic Pressure Sensors
Device Category Sensor; Sensor or Transducer
Sensor Technology Piezoelectric
Measurement Type Gauge
Media Gas
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Isolated Pressure Transducer -  - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Device Category Sensor or Transducer
Sensor Technology Mechanical Deflection
Measurement Type Differential
View Details
Model HLZ Wet/Wet Differential Pressure Transducer - SPT-HLZ - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Sensor technology - Pressure sensors - Pressure sensors for side crash detection (SAB) - KP405 -  - Infineon Technologies AG
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 45.5 to 20.31 psi (32.02 to 14.29 m H2O)
View Details