Columbia Research Labs, Inc. Dynamic Pressure Sensors 973

Description
The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2 Hz to 18KHz. This unit is designed for use in the most corrosive environments. The unit is housed in a rugged stainless steel housing and incorporates a hastelloy diaphragm. The stainless steel MIL-style connector combined with the all-welded construction provides a true hermetic seal. The sensor's integral electronic buffer provides a low impedance output when used with constant current sources of 2 to 10mADC. Consult the factory for customized versions of this sensor. Features High Pressure Low Output Impedance,Wide Frequency Response Electrically Isolated Corrosion-Resistant Compact Size
Datasheet
Description
The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2 Hz to 18KHz. This unit is designed for use in the most corrosive environments. The unit is housed in a rugged stainless steel housing and incorporates a hastelloy diaphragm. The stainless steel MIL-style connector combined with the all-welded construction provides a true hermetic seal. The sensor's integral electronic buffer provides a low impedance output when used with constant current sources of 2 to 10mADC. Consult the factory for customized versions of this sensor. Features High Pressure Low Output Impedance,Wide Frequency Response Electrically Isolated Corrosion-Resistant Compact Size
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dynamic Pressure Sensors - 973 - Columbia Research Labs, Inc.
Woodlyn, PA, USA
Dynamic Pressure Sensors
973
Dynamic Pressure Sensors 973
The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2 Hz to 18KHz. This unit is designed for use in the most corrosive environments. The unit is housed in a rugged stainless steel housing and incorporates a hastelloy diaphragm. The stainless steel MIL-style connector combined with the all-welded construction provides a true hermetic seal. The sensor's integral electronic buffer provides a low impedance output when used with constant current sources of 2 to 10mADC. Consult the factory for customized versions of this sensor. Features High Pressure Low Output Impedance,Wide Frequency Response Electrically Isolated Corrosion-Resistant Compact Size

The Model 973 High Intensity Pressure Transducer is designed for the measurement of dynamic pressure events, such as explosive blasts and highlevel pressure pulses in the frequency range of 2 Hz to 18KHz. This unit is designed for use in the most corrosive environments.

The unit is housed in a rugged stainless steel housing and incorporates a hastelloy diaphragm. The stainless steel MIL-style connector combined with the all-welded construction provides a true hermetic seal. The sensor's integral electronic buffer provides a low impedance output when used with constant current sources of 2 to 10mADC. Consult the factory for customized versions of this sensor.

Features

  • High Pressure
  • Low Output Impedance,Wide Frequency Response
  • Electrically Isolated
  • Corrosion-Resistant
  • Compact Size
Supplier's Site Datasheet

Technical Specifications

  Columbia Research Labs, Inc.
Product Category Pressure Sensors
Product Number 973
Product Name Dynamic Pressure Sensors
Device Category Sensor; Sensor or Transducer
Sensor Technology Piezoelectric
Measurement Type Gauge
Media Gas
Signal Output Impedance
Unlock Full Specs
to access all available technical data

Similar Products

Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Mechanical Deflection
Measurement Type Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
View Details
Pressure Transducers - 10211964-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 150 psi (106 m H2O)
View Details
Pressure Sensors, Transducers - Industrial - 1882-6040873-ND - DigiKey
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Signal Output Analog Current
View Details