Angst+Pfister Sensors and Power Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Product Name Notes
1 mbar version on request 0.5% accuracy on request
6mm pressure port
Designed for HVAC refrigerant management application. Piezo resistive pressure sensor with passivation on front-side.
dry and wet aggressive gases and fluids
Entire customized sensor assembly FR4 or Flex Low NRE cost @ low & high quantities
Entire Sensor Assembly FR4 or Flex Customized Low NRE cost Low & high quantities
Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available!
Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available! Easy to mount package.
Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available! Easy to mount package. AG303-050KG, AG306-100KG, AG313-015KW, AG316-044KG, AG316-050KG...
High performance ultra-low pressure sensor. Exceptionally good long-term drift performance. Unamplified output, suitable both for high accuracy and also low cost applications. Low build hight with horizontal ports possible. Function...
High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor.
High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AG203-001MG, AG203-001MW, AG203-025KG, AG203-100KG, AG203-100KV, AG203-100KW, AG203-200KG, AG203-300KW, AG203-500KG,...
High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AG403-001MG, AG406-001MG, AG406-025KG, AG406-050KG, AG406-100KG, AG406-200KG, AG406-300KG, AG406-700KG, AG413-001MG,...
High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AP20R-001MG , AP20R-025KG , AP20R-100KV, AP20R-100KW , AP20R-500KG ,...
High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AP40N-001MG, AP40R-001MG, AP40R-025KG, AP40R-050KG, AP40R-050KV, AP40R-100KG, AP41R-600KG and more...
High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. Barbed port.
High qulity board level pressure sensors for medical, instrumentation, industrial, HVAC and more. High performing and price competitive compared to well known alternatives. Real high accuracy (1.5% / 0.5%) –
Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°]...
Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 0...20Temp. range [C°] Temp. range [C°] -25...
Measuring range 0 to 0.012...20 barPressure type Gauge, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure...
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure...
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style Solder...
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style Solder...
Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, DifferentialOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -20...
Measuring range 0 to 0.035...2 barPressure type Gauge, Vacuum, DifferentialOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2...3.6Temp. range [C°] Temp. range [C°] -40 to...
Measuring range 0 to 0.05...7 barPressure type Gauge, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -25 to +85Temperature...
Measuring range 0 to 0.05...7 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -25...
Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature...
Measuring range 0 to 0.07...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature...
Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to...
Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style...
Measuring range 0 to 0.1...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure...
Measuring range 0 to 0.1...7 barPressure type Gauge, vacuum, absoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style ConnectorPressure...
Measuring range 0 to 0.1...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure...
Measuring range 0 to 0.14...0.48 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] 0 to +80Temperature...
Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to...
Measuring range 0 to 0.14...10 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature...
Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to...
Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to...
Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C°] Temp. range [C°] -40...
Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature...
Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature...
Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to...
Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure...
Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure...
Measuring range 0 to 1 mbar...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 2.2 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp.
Measuring range 0 to 1...17 barPressure type Gauge, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to +125Temperature...
Measuring range 0 to 1...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to...
Measuring range 0 to 1...20 barPressure type Gauge, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder...
Measuring range 0 to 2...400 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT,...
Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp.
Measuring range 0.3 to 1.1 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2.0...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation...
Measuring range 0.3 to 1.1...10 barPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 0.02 hPa/countSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation...
Measuring range 0to 0.5...600 barPressure type Gauge, AbsoluteOutput type Unamplified, AnalogueSupply voltage [V] Supply voltage [V] 0...30Temp. range [C°] Temp. range [C°] -40 to +135Temperature compensation NoMounting style THT, solder...
Measuring range 1 to 0.14...0.48 barPressure type AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature compensation...
Measuring range 10 to 1200 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation...
Measuring range 10 to 2000 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 2 FSSupply voltage [V] Supply voltage [V] 1.5...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation...
Measuring range 10...1300 mbarPressure type AbsoluteOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 1.8...3.6Temp. range [C°] Temp. range [C°] -40 to +85Temperature compensation YesMounting style...
Measuring range 150 to 1150 mbarPressure type AbsoluteOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation...
Metallux ME500 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.
Metallux ME509 flush-mountable piezoresistive pressure sensors for gauge, absolute or gauge pressure measurement. Highly reliable ratiometric compensated pressure sensors. High sensitivity, low pressure measurement. The Wheatstone bridge is screen printed...
Metallux ME600 monolithic piezoresistive pressure sensors for gauge pressure measurement. High reliability differential mV/V compensated pressure sensors.
Metallux ME782 flush mount piezoresistive pressure sensors for gauge, absolute or sealed gauge pressure measurement. High reliability. Integrated SMD signal conditioning digital I²C 15 bit calibrated and compensated pressure transducers.
Metallux ME790 monolithic piezoresistive pressure sensors for gauge pressure measurement. High reliability. Integrated SMD signal conditioning 0,5 - 4,5V Ratiometric calibrated and compensated pressure transducers.
Metallux ME900 monolithic piezoresistive pressure transducer for gauge pressure measurement. Integrated signal conditioning 0,5 - 4,5V Ratiometric 11mm hexagonal stainless steel housing.
New extreme compact, high precision, digital pressure sensors from Fujikura
New generation of high resolution digital absolute pressure sensor. Media resistant due to parylene coating. Up to 16 bar, other pressure ranges on request.
New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits. Available up to 16/25 bar Ultra high resolution 0.01 mbar...
New generation of high resolution digital barometer with 24bits sigma-delta ADC, OTP memory for calibration data, and serial interface circuits. Other pressure ranges on request. Up to 15bar! Example c-code...
New sensor technology Customized Low NRE cost Low & high quantities
New, extremely compact, unamplified relative SMD pressure sensor. The sensor is available up to a measuring range of 1MPa.
Oil Filled Pressure Sensor with Thread
Small differential pressure sensor for manifold mounting
Suitable for harsh environment and wet-wet applications
The pressure transducer PHPS8500 is a pressure and temperature sensing device specially developed for ultra-low pressure ranges and demanding space constrictions. High performance and accuracy enables the use of this...
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality DIL: SPD001G SIL: SPD100GBsil
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality DIL: SPD100AA, SPD100GA, SPD036AAf, SPD015GA1, SPD005GA SIL: SPD030GAsilUBS, SPD025AsilUBS, SPD015SAsilUBS,...
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality DIL: SPD100GD, SPD015GD SIL: SPD0.3GDsil
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD100ABsmd8, SPD015ABsoic6, SPD001GBsoic6, SPD0.3DBsoic6, SPDatmBsot
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SPD100ABhyb, SPD015GBhyb, SPD015ABhyb
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SPD102DIhyb, SPD102DDhyb, SPD015ADhyb, SPD006LIhyb, SPD005DIhyb, SPD004DDhyb
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SPD102SAhyb, SPD102DAhyb, SPD100AAhybSM, SPD050SAhyb, SPD050DAhyb, SPD030AAhybSM, SPD030DAhybSM, SPD030GAhyb
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality TO05: SPD200AATO05, SPD030AATO05, SPD015AATO05
The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality TO05: SPD300ABTO05
The Series 89 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is oil-filled and SS isolated. The sensor...
This transducer was specially designed to provide stable output signal (offset and span) over wide temperature range from 0 to 70°C. Additional two pins provide temperature signal for external temperature...
Unamplified, highperformance pressure sensor mbar version on request 0.5% accuracy on request
XFPM-001MPG, XFPM-001MPGR, XFPM-001MPGWR, XFPM-025KPG, XFPM-025KPGR, XFPM-050KPG, XFPM-050KPGR, XFPM-100KPG, XFPM-100KPGR, XFPM-100KPGV, XFPM-100KPGVR, XFPM-100KPGW, XFPM-100KPGWR, XFPM-115KPA, XFPM-115KPAR, XFPM-200KPG, XFPM-250KPAR, XFPM-250KPGWR, XFPM-300KPG, XFPM-300KPGR, XFPM-500KPG, XFPM-500KPGR, XFPM-700KPG, XFPM-700KPGR, XFPM-850KPGR, XFPMC-200KPGR, XFPMC 250KPAR and more...