Angst+Pfister Sensors and Power Datasheets for Flow Meters

Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas.
Flow Meters: Learn more

Product Name Notes
Air velocity sensors for data center thermal management and HVAC applications such as filter monitoring
Customized Flow Sensor based on thermal principle
Flow Sensor element based on thermal principle customized package available
Measuring range [SCCM] Measuring range [SCCM] 0..100 SLPMOutput signal I2CAccuracy [± % FS] max. Accuracy [± % FS] max. ±2%Supply voltage [VDC] Supply voltage [VDC] 5V ±5%Humidity range 0...95% RH...
Measuring range [SCCM] Measuring range [SCCM] 0~3... 30Output signal Analog, RS485 (Modbus), I2CAccuracy [± % FS] max. Accuracy [± % FS] max. ±2.5Supply voltage [VDC] Supply voltage [VDC] 8 ~...
MEMS mass flow sensors for manifold configuration Similar to MFM / MFC 2000 Series; MFM 2020, MFM 2021, MFM 2100, MFC 2022, MFC 2100, MDM2022 etc. MFM2000, MFC2000, MFM2020, MFM2021,...
Robust flow sensor in IP67 housing
The new Angst+Pfister Sensors and Power (APSP) PFLOW2001 flow sensors are based on MEMS technology and measure according to the thermal principle.
The PFLOW3000 series of mass flow sensors are made with the micromachined (MEMS) sensing elements that offer an innovative thermal sensing principle with excellent linearity and removal of gas sensitivity...
The PFLOW5002 / PFLOWC5002 series of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. They are available in standard or manifold configuration for...
The PFLOWC5001 series (OEM version) of gas mass flow controllers can be used for general-purpose gas flow monitor and control applications. Additionally, it is compatible to Axetris Massflow Controller.