Angst+Pfister Sensors and Power Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Electrochemical O2 sensor Lead-free sensor, RoHS compliant, long-life expectancy, digital signal output, EEPROM and temperature sensor on PCB, fully CO2 resistant. | |
| Electrochemical sensor for medical applications Oxygen (0,...,100%) mV output signall - 9-13 mV in air Repsonse time (T90) less than 7 seconds Lifetime more than 4 years RoHS compliant | |
| Product type Gas sensor moduleMeasuring range 0,1-95 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, long lifetime, electronic board and sensor connected via a cableSupplier Angst+Pfister... | |
| Product type Gas sensor moduleMeasuring range 0,1-95 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and Power | |
| Product type Gas sensor moduleMeasuring range 0-10 % CO2 & 0-25 % O2, 0-15 % CO2 & 0-25 % O2, 0-30 % CO2 & 0-25 % O2Device type StationaryGasflow Forced... | |
| Product type Gas sensor moduleMeasuring range 0-10 % CO2 & 0-95 % O2, 0-15%CO2 & 0-95 % O2, 0-30 % CO2 & 0-95 % O2Device type StationaryGasflow Forced flowTechnology NDIR,... | |
| Product type Gas sensor moduleMeasuring range 0-1000 ppmDevice type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, electronic board and sensor connected via a cableSupplier Angst+Pfister Sensors and Power... | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal Rx/Tx, 3.3 V TTL levelFeatures Zirconia, long lifetimeSupplier Angst+Pfister Sensors and... | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 0-210 mV log.Features Zirconia, Long lifetimeSupplier Fujikura | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 0-250 mVFeatures Zirconia, Long lifetimeSupplier Fujikura | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 0/4-20 mA, 0-10 VDC, RS232, RS485Features Zirconia, long lifetime, electronic board and sensor connected... | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, long lifetime, electronic board and sensor connected via a cableSupplier Angst+Pfister... | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, long lifetimeSupplier Fujikura | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 0/4-20 mA, 0-10 VDC, RS232, RS485Features Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and... | |
| Product type Gas sensor moduleMeasuring range 0-25 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 4-20 mAFeatures Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and Power | |
| Product type Gas sensor moduleMeasuring range 0-5 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 0/4-20 mA, 0-10 VDC, RS232, RS485Features Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and... | |
| Product type Gas sensor moduleMeasuring range 0-95 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal Rx/Tx, 3.3 V TTL levelFeatures Zirconia, long lifetimeSupplier Angst+Pfister Sensors and... | |
| Product type Gas sensor moduleMeasuring range 0-95 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 0-2,6 VDC log.Features Zirconia, long lifetimeSupplier Fujikura | |
| Product type Gas sensor moduleMeasuring range 0-95 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 0-950 mVFeatures Zirconia, long lifetimeSupplier Fujikura | |
| Product type Gas sensor moduleMeasuring range 0-95 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 0/4-20 mA, 0-10 VDC, RS232, RS485Features Zirconia, Long lifetime, Electronic board and Sensor connected... | |
| Product type Gas sensor moduleMeasuring range 0-95 %Device type StationaryGasflow Forced flowTechnology ZirconiaApprovals NoOutput signal 0/4-20 mA, 0-10 VDC, RS232, RS485Features Zirconia, long lifetime, integrated flow cellSupplier Angst+Pfister Sensors and... | |
| Product type Gas sensor moduleMeasuring range 75-95 %Device type StationaryGasflow Flow by diffusionTechnology ZirconiaApprovals NoOutput signal 1235 to 2669 mVFeatures Zirconia, long lifetimeSupplier Fujikura | |
| Product type SensorMeasuring range 0-100 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ElectrochemicalAppro vals NoOutput signal 10 +/- 5 mV in airFeatures Expected operating life > 60 month... | |
| Product type SensorMeasuring range 0-1000 ppmDevice type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 55 +/-25 µA in 1000 ppm oxygenFeatures Zirconia, ppm oxygen sensorSupplier Fujikura | |
| Product type SensorMeasuring range 0-25 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 70 +/-10 µA in airFeatures Zirconia, long lifetime, fast response timeSupplier Fujikura | |
| Product type SensorMeasuring range 0-5 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 165 +/-30 µA in 5% oxygenFeatures Zirconia,Supplier Fujikura | |
| Product type SensorMeasuring range 0-95 %Device type Portable, StationaryGasflow Flow by diffusion, Forced flowTechnology ZirconiaApprovals NoOutput signal 14 +/-6 µA in airFeatures Zirconia, long lifetimeSupplier Fujikura | |
| Rugged and stable 0...5% zirconia oxygen sensor module | |
| Simultaneous detection of oxygen, temperature & humidity Output signal digital UART (modbus protocol) or analog 4-20 mA Power saving sleeping mode for IoT and battery solutions No warm up time... | |
| The digital version of the PO2ES-103 sensors offer very high signal resolution (< +/- 30 ppm) and very high signal stability - also in presence of other gases like, but... | |
| The P-41AGW series has many features that make it attractive for a lot of applications including additive manufacturing and many more: 1) Measurement range 1...10000 ppm 2) No cross influence... | |
| The PAROX 1200 paramagnetic oxygen gas sensor module is designed for incorporation in your analyzer-systems with very low cross-sensitivity, long lifetime and very stable long term performance. The PAROX 1200... | |
| The PAROX 2x00 and Multi 2x00 Plus series are one channel or two channel OEM gas analyzers specifically designed for accurate and continuous gas measurement applications. As single channel solution,... |