Angst+Pfister Sensors and Power Datasheets for Temperature Sensor Chips

Temperature sensor chips are semiconductor dies or packages that have built-in temperature sensors.
Temperature Sensor Chips: Learn more

Product Name Notes
Customised temperature sensor Technology, sensor housing/material, cable properties as well as connector can be adapted as desired. Contact us!
Customized temperature sensor Technology, sensor housing/material, cable properties as well as connector can be customized as you like. Please contact us!
Digital low-power temperature sensor Temperature range: -45°C to 130°C Wide supply voltage range: 2.7V to 5.5V, typ. 3.3V High accuracy: ±0.04°C (see datasheet) ±0.06°C (10°C to 40°C) ±0.1°C (-20°C to...
Eval-board for all packages of the SMT172 temperature sensor. Easily connect the sensor to any pc via USB.
High accuracy High sensitivity (7mV@100⁰C) Low resistance (70kOhm) Very good signal-to-noise-rati o Good response time (12ms)
Low Power digital temperature sensor Temperature range: -45°C to 130°C Wide supply voltage range: 2.7V to 5.5V, typ. 3.3V High accuracy: ±0.25°C (-10°C to 100°C); ±0.1°C (-20°C to 60°C) package...
Low Power digital temperature sensor Temperature range: -45°C to 130°C Wide supply voltage range: 2.7V to 5.5V, typ. 3.3V High accuracy: ±0.35°C (-10°C to 100°C); ±0.25°C (-20°C to 60°C) package...
The MEMSVision MVH4000D is a highly accurate digital humidity and temperature sensor. It is ideal for use in environmental sensing for the consumer electronics, automotive, industrial, agricultural and other sectors.
The MEMSVision MVT4000D is a highly accurate digital temperature sensor. It is ideal for use in environmental sensing for the consumer electronics, automotive, industrial, agricultural and other sectors.
The sensor chip (die) of the SMT172 is based on a CMOS process (0.7µM) and achieves an accuracy of up to +-0.04°C with an extremely fast response time thanks to...
This sensor connects the SMT172 with a high quality stainless steel housing, 1 metres of cable and an open cable end. Please contact us if you require a different housing,...