Angst+Pfister Sensors and Power Datasheets for Vacuum Sensors
Vacuum sensors are devices for measuring vacuum or sub-atmospheric pressures.
Vacuum Sensors: Learn more
| Product Name | Notes |
|---|---|
| 1 mbar version on request 0.5% accuracy on request | |
| 6mm pressure port | |
| Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available! | |
| Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available! Easy to mount package. | |
| Excellent SNR due fully analogue signal conditioning! Also available in other pressure ranges for various applications. Higher accuracy on request available! Easy to mount package. AG303-050KG, AG306-100KG, AG313-015KW, AG316-044KG, AG316-050KG... | |
| High performance ultra-low pressure sensor. Exceptionally good long-term drift performance. Unamplified output, suitable both for high accuracy and also low cost applications. Low build hight with horizontal ports possible. Function... | |
| High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. | |
| High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AG203-001MG, AG203-001MW, AG203-025KG, AG203-100KG, AG203-100KV, AG203-100KW, AG203-200KG, AG203-300KW, AG203-500KG,... | |
| High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AG403-001MG, AG406-001MG, AG406-025KG, AG406-050KG, AG406-100KG, AG406-200KG, AG406-300KG, AG406-700KG, AG413-001MG,... | |
| High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AP20R-001MG , AP20R-025KG , AP20R-100KV, AP20R-100KW , AP20R-500KG ,... | |
| High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. AP40N-001MG, AP40R-001MG, AP40R-025KG, AP40R-050KG, AP40R-050KV, AP40R-100KG, AP41R-600KG and more... | |
| High precision wide temperature compensated and calibrated amplified piezoresistive pressure sensor. High accuracy 0.5%FS on request available! Easy to mount package. Barbed port. | |
| High qulity board level pressure sensors for medical, instrumentation, industrial, HVAC and more. High performing and price competitive compared to well known alternatives. Real high accuracy (1.5% / 0.5%) | |
| Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°]... | |
| Measuring range 0 to 0.01...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 0...20Temp. range [C°] Temp. range [C°] -25... | |
| Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure... | |
| Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style Solder... | |
| Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style Solder... | |
| Measuring range 0 to 0.02...7 barPressure type Gauge, Vacuum, DifferentialOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -20... | |
| Measuring range 0 to 0.035...2 barPressure type Gauge, Vacuum, DifferentialOutput type DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 2...3.6Temp. range [C°] Temp. range [C°] -40 to... | |
| Measuring range 0 to 0.05...7 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -25... | |
| Measuring range 0 to 0.07...10 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.3 FSSupply voltage [V] Supply voltage [V] 3...5Temp. range [C°] Temp. range [C°] -40 to +85Temperature... | |
| Measuring range 0 to 0.07...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to... | |
| Measuring range 0 to 0.1...50 barPressure type Gauge, Vacuum, AbsoluteOutput type Analogue, DigitalSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style... | |
| Measuring range 0 to 0.1...7 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure... | |
| Measuring range 0 to 0.1...7 barPressure type Gauge, vacuum, absoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation NoMounting style ConnectorPressure... | |
| Measuring range 0 to 0.1...7 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure... | |
| Measuring range 0 to 0.14...0.48 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] 0 to +80Temperature... | |
| Measuring range 0 to 0.14...10 barPressure type Gauge, Vacuum, DifferentialOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to... | |
| Measuring range 0 to 0.14...10 barPressure type Gauge, VacuumOutput type UnamplifiedAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 0...15Temp. range [C°] Temp. range [C°] -20 to +100Temperature... | |
| Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to... | |
| Measuring range 0 to 0.25...12 barPressure type Gauge, Vacuum, DifferentialOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to... | |
| Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 1.5 FSSupply voltage [V] Supply voltage [V] 3, 3.3, 5Temp. range [C°] Temp. range [C°] -40... | |
| Measuring range 0 to 0.25...12 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 2.5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -40 to +125Temperature... | |
| Measuring range 0 to 0.25...2 barPressure type Gauge, VacuumOutput type AnalogueAccuracy [%] Accuracy [%] 5 FSSupply voltage [V] Supply voltage [V] 5Temp. range [C°] Temp. range [C°] -10 to +80Temperature... | |
| Measuring range 0 to 0.35...30 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to... | |
| Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type AnalogueSupply voltage [V] Supply voltage [V] 2.7...5.5Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure... | |
| Measuring range 0 to 0.35...35 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedSupply voltage [V] Supply voltage [V] 0...10Temp. range [C°] Temp. range [C°] -40 to +125Temperature compensation YesMounting style ConnectorPressure... | |
| Measuring range 0 to 1 mbar...7 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 2.2 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. | |
| Measuring range 0 to 1...17 barPressure type Gauge, Vacuum, AbsoluteOutput type UnamplifiedAccuracy [%] Accuracy [%] 0.5 FSSupply voltage [V] Supply voltage [V] 0...12Temp. range [C°] Temp. range [C°] -40 to... | |
| Measuring range 0 to 2.5 mbar...10 barPressure type Gauge, Vacuum, Differential, AbsoluteOutput type Analogue, DigitalAccuracy [%] Accuracy [%] 1.8 FSSupply voltage [V] Supply voltage [V] 3, 5Temp. range [C°] Temp. | |
| New extreme compact, high precision, digital pressure sensors from Fujikura | |
| New, extremely compact, unamplified relative SMD pressure sensor. The sensor is available up to a measuring range of 1MPa. | |
| Oil Filled Pressure Sensor with Thread | |
| Small differential pressure sensor for manifold mounting | |
| The sensors are compensated for offset, sensitivit, temperature drift and nonlinearity. Key Features: many encapsulations many pressure ranges excellent quality SMD/SOT: SPD030GAsmd, SPD005GASMD, SPD0.15DAsoic6 | |
| Unamplified, highperformance pressure sensor mbar version on request 0.5% accuracy on request | |
| XFPM-001MPG, XFPM-001MPGR, XFPM-001MPGWR, XFPM-025KPG, XFPM-025KPGR, XFPM-050KPG, XFPM-050KPGR, XFPM-100KPG, XFPM-100KPGR, XFPM-100KPGV, XFPM-100KPGVR, XFPM-100KPGW, XFPM-100KPGWR, XFPM-115KPA, XFPM-115KPAR, XFPM-200KPG, XFPM-250KPAR, XFPM-250KPGWR, XFPM-300KPG, XFPM-300KPGR, XFPM-500KPG, XFPM-500KPGR, XFPM-700KPG, XFPM-700KPGR, XFPM-850KPGR, XFPMC-200KPGR, XFPMC 250KPAR and more... |