Angst+Pfister Sensors and Power Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Analog pressure transmitter for over pressure and vacuum in liquid and gas media, aggressive media inclusive | |
| Differential pressure transmitter 985Q with automated offset compensation and 8 pressure ranges | |
| Measuring range 0 to 25 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to... | |
| Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to... | |
| Measuring range 0 to 25 Pa...250 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to... | |
| Measuring range 0 to 50 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 18...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to... | |
| Measuring range 0 to 50 Pa...100 kPaPressure type Gauge, Vacuum, DifferentialSupply voltage 22...30 VAC/VDCOutput signal 0...10 V/4...20 mAAccuracy [%] Accuracy [%] 1 FSTemp. range [°C] Temp. range [°C] 0 to... | |
| PAMS3011 is a series of robust pressure transmitters in a matchbox-sized IP67 metal package. This series is suitable for high precision measurements in industrial indoor and outdoor applications as well... | |
| PAMS47xx is a series of miniaturized pressure transmitters suitable for industrial applications and high precision measurements. PAMS47xx comes in a robust plastic package and is ready to use. Pressure is... | |
| PEWA3411H pressure transmitter has the pressure chamber which is made of single complete stainless steel piece, and all-metal sealing structure.The transmitter uses micro-fusion technology and has specially designed structure. It... | |
| PEWA370GH is a pressure transmitter designed for gas industrial applications. It contains a piezoresistive sensor (gold plated) of excellent stability and reliability, a standardized output signal circuit and the high-strength... | |
| Pirani vacuum sensor | |
| Pressure transmitter based on microfused silicon technology without filling oil | |
| The differential pressure transmitters of the PEWA1099 series are used to measure differential pressure and overpressure. It can be used to monitor liquid and gaseous, non-flammable and non-aggressive media. | |
| The PEWA100 pressure transmitter series can be used in a multitude of applications due to the wide variety of configurations. The standard ouptuts allow for the sensor to be easily... | |
| The PEWA200 pressure transmitter series can be used in a multitude of applications due to the wide variety of configurations. The standard ouptuts allow for the sensor to be easily... | |
| The PHPS 5500 is a pressure sensing device acting as pressure transducer. Signal conditioning consist of complete temperature compensation and adjusted amplifier in single, programmable ASIC. High performance and accuracy... | |
| The PHPS 5600 is a pressure sensing device acting as pressure transducer. Signal conditioning consist of complete temperature compensation and adjusted amplifier in single, programmable ASIC. High performance and accuracy... | |
| The Series 85 is a miniature and robust pressure transducer with calibrated and temperature compensated output . It incorporates MEMS sensing chip which is specially designed for low pressure application... | |
| The Series 86 is a miniature and robust pressure transducer with calibrated and temperature compensated output. It incorporates MEMS or ceramic sensing element which is specially designed for space tight... | |
| The transmitters of the 985V series are used to measure volume flow, differential, overpressure and underpressure. Switching between volume flow and pressure measurement takes place via a jumper. Configuration of... |