KHK USA, Inc. Datasheets for Worms and Worm Gears
Worms and worm gears are gear sets that offer high gear reduction and torque multiplication with a small footprint. A worm drive is a cylindrical gear with a shallow spiral thread that engages the worm gear in a non-intersecting, perpendicular axes configuration.
Worms and Worm Gears: Learn more
| Product Name | Notes |
|---|---|
| Economical, commonly used worm wheels that have broad utility. Available with a large selection of modules and number of teeth. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & | |
| Fine pitch worm wheels made of polyacetal, a stable plastic material. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Fine pitch worm wheels made of polyacetal, a stable plastic material. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... | |
| Grounded finished worms with a shaft, including tooth surface quenching treatment. Allows compact design due to having small reference diameters. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & | |
| High-precision duplex worms with superior strength. A range of backlash values can be obtained by moving the worm axially. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series... | |
| Light weight and strong MC Nylon worm wheels. Suitable for use in food machinery, and can be used without lubricant. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & | |
| Light-weight products made of MC Nylon can be used without lubrication. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. | |
| Light-weight products made of MC Nylon can be used without lubrication. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. Notice: This... | |
| Popular screw gears. Additionally, gear tooth induction hardening secondary operations can be performed. Please note that all J-Series, E-Series, F-Series, H-Series, HJ-Series & S-Series products are made-to-order, noncancellable, and non-returnable. |
| << Prev | Next >> |